TRIAC,400V V(DRM),6A I(T)RMS,TO-220 Product overview: BTA06-400CRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 6A, TO-220. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 400V, 6A, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA06-400CRG can be used for catalog matching and distributor lookup.
TRIAC Standard 400V 6A Through Hole TO-220
TRIAC, 400V, 6A, TO-220AB; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:400V; GATE TRIGGER CURRENT MAX (QI), IGT:50MA; ON STATE RMS CURRENT IT(RMS):6A; PEAK NON REP SURGE CURRENT ITSM 50HZ:60A; HOLDING CURRENT MAX IH:25MA ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
TRIAC 400V 6A TO220
| ERSAELECTRONICS PTE. LTD. | DigiKey | Radwell International | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs | Triacs | Thyristors |
| Product Number | 300-BTA06-400CRG | 497-3383-5-ND | 16461815 | BTA06-400CRG | BTA06-400CRG |
| Product Name | 400V 6A TO-220 Triac | TRIACs | Thyristor/SCR/Triac/Diac/Alternistor | Discrete Semiconductor Products - Thyristors - TRIACs | Triacs |
| Standards and Certifications | RoHS | ||||
| Package Type | TO-220-3 | TO-220; TO-220-3 | TO-220-3 | ||
| VRRM | 400 volts | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |