Win Source Part Number: 1049858-BTA04-700TRG
Category: Discrete Semiconductor Products>Thyristors - TRIACs
Package: Tube
Standard Package: 50
Current - Hold (Ih) (Max): 15 mA
Configuration: Single
Voltage - Off State: 700 V
Voltage - Gate Trigger (Vgt) (Max): 1.5 V
Current - Gate Trigger (Igt) (Max): 5 mA
Current - On State (It (RMS)) (Max): 4 A
Current - Non Rep. Surge 50, 60Hz (Itsm): 40A, 42A
Triac Type: Logic - Sensitive Gate
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220
Temperature Range - Operating: -40°C ~ 110°C (TJ)
Alternative Parts (Cross-Reference): BTA04-700TRGBTA04700
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Mfr: STMicroelectronics
Other Names: BTA04700TRG,497-4153
Base Product Number: BTA04
TRIAC,700V V(DRM),4A I(T)RMS,TO-220 Product overview: BTA04-700TRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 4A, TO-220. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 700V, 4A, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA04-700TRG can be used for catalog matching and distributor lookup.
TRIAC Logic - Sensitive Gate 700V 4A Through Hole TO-220
TRIAC; TO-220AB; 4A AVG. I/P; 700VP (REPETITIVE OFF-STATE); 4A ON-STATE; 4.4C/W
TRIAC SENS GATE 700V 4A TO220
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Triacs | Triacs | Thyristors | Triacs | Thyristors | Triacs |
| Product Number | 1049858-BTA04-700TRG | 300-BTA04-700TRG | 497-4153-ND | 70013668 | BTA04-700TRG | BTA04-700TRG |
| Product Name | Discrete Semiconductor Products - Thyristors - TRIACs | 700V 4A TO-220 Triac | TRIACs | TRIAC; TO-220AB; 4A AVG. I/P; 700VP (REPETITIVE OFF-STATE); 4A ON-STATE; 4.4C/W | Triacs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | Tube | TO-220AB | TO-220; TO-220-3 | TO-220-3 | ||
| VDRM | 700 volts | 700 volts | ||||
| ITSM | 4 amps | |||||
| IGT | 5 mA | 5 mA | ||||
| VGT | 1.5 volts | 1.5 volts |