TRIAC 4A 700V INSUL TO220AB Product overview: BTA04-700SRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 700V. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 4A, 700V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA04-700SRG can be used for catalog matching and distributor lookup.
TRIAC Logic - Sensitive Gate 700V 4A Through Hole TO-220
TRIAC Logic - Sensitive Gate 700V 4A Through Hole TO-220
Win Source Part Number: 1032125-BTA04-700SRG
Category: Discrete Semiconductor Products>Thyristors - TRIACs
Package: Bulk
Standard Package: 50
Current - Hold (Ih) (Max): 25 mA
Configuration: Single
Voltage - Off State: 700 V
Voltage - Gate Trigger (Vgt) (Max): 1.5 V
Current - Gate Trigger (Igt) (Max): 10 mA
Current - On State (It (RMS)) (Max): 4 A
Current - Non Rep. Surge 50, 60Hz (Itsm): 40A, 42A
Triac Type: Logic - Sensitive Gate
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220
Temperature Range - Operating: -40°C ~ 110°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Mfr: STMicroelectronics
Other Names: 497-4152-5-ND,-497-4
Base Product Number: BTA04
TRIAC SENS GATE 700V 4A TO220
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs | Triacs | Thyristors |
| Product Number | 300-BTA04-700SRG | 1805-BTA04-700SRG-CHPOP | 1032125-BTA04-700SRG | BTA04-700SRG | BTA04-700SRG |
| Product Name | 4A 700V Triac | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | Triacs |
| Standards and Certifications | RoHS | ||||
| Package Type | TO-220-3 | TO-220; TO-220-3 | Bulk | TO-220-3 | |
| VRRM | 700 volts | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| VDRM | 700 volts | 700 volts |