STMicroelectronics TRIACs BTA04-600SRG

Description
TRIAC SENS GATE 700V 4A TO220AB
Request a Quote Datasheet
Description
TRIAC SENS GATE 700V 4A TO220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRIACs - 497-BTA04-600SRG-ND - DigiKey
Thief River Falls, MN, United States
TRIAC SENS GATE 700V 4A TO220AB

TRIAC SENS GATE 700V 4A TO220AB

Buy Now Datasheet
TVS - TVS - Thyristors - BTA04-600SRG - 1049859-BTA04-600SRG - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - BTA04-600SRG
1049859-BTA04-600SRG
TVS - TVS - Thyristors - BTA04-600SRG 1049859-BTA04-600SRG
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1049859-BTA04-600SRG Number of Pins: 3 Hold Current: 25 mA Categories: TVS - Thyristors Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 110 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Repetitive Reverse Voltage (Vrrm): 600 V

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1049859-BTA04-600SRG
Number of Pins: 3
Hold Current: 25 mA
Categories: TVS - Thyristors
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 110 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Repetitive Reverse Voltage (Vrrm): 600 V

Buy Now
Singapore, Singapore
Isolated 600V 42A Triac
300-BTA04-600SRG
Isolated 600V 42A Triac 300-BTA04-600SRG
Thyristor TRIAC 600V 42A 3-Pin(3+Tab) TO-220AB Isolated Tube Product overview: BTA04-600SRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 600V, 42A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Isolated, 600V, 42A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA04-600SRG can be used for catalog matching and distributor lookup.

Thyristor TRIAC 600V 42A 3-Pin(3+Tab) TO-220AB Isolated Tube Product overview: BTA04-600SRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 600V, 42A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Isolated, 600V, 42A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA04-600SRG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - BTA04-600SRG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
BTA04-600SRG
Discrete Semiconductor Products - Thyristors - TRIACs BTA04-600SRG
TRIAC SENS GATE 700V 4A TO220AB

TRIAC SENS GATE 700V 4A TO220AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Triacs Triacs Triacs
Product Number 497-BTA04-600SRG-ND 1049859-BTA04-600SRG 300-BTA04-600SRG BTA04-600SRG
Product Name TRIACs TVS - TVS - Thyristors - BTA04-600SRG Isolated 600V 42A Triac Discrete Semiconductor Products - Thyristors - TRIACs
Package Type TO-220; TO-220-3 TO-220-3
Operating Temperature -40 to 110 C (-40 to 230 F) -40 C (-40 F) -40 C (-40 F) -40 to 110 C (-40 to 230 F)
Standards and Certifications RoHS RoHS
Pin Count 3
VRRM 600 volts 600 volts
Unlock Full Specs
to access all available technical data