STMicroelectronics Electronic Wholesale - BLUENRG-MSCSP BLUENRG-MSCSP

Description
Manufacturer: STMicroelectronics Win Source Part Number: 758971-BLUENRG-MSCSP Packaging: Reel Type: TxRx + MCU Frequency: 2.4GHz Protocol: Bluetooth v4.1 Memory Size: 64kB Flash, 12kB RAM Power - Output: 8dBm Sensitivity: -88dBm RF Family/Standard: Bluetooth Modulation: GFSK Serial Interfaces: SPI Categories: RF/IF and RFID Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 34-XFBGA, WLCSP Data Rate (Maximum): 1Mbps Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.7V ~ 3.6V Receiving Current: 7.3mA ~ 14.5mA Transmitting Current: 5.8mA ~ 28.8mA
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 758971-BLUENRG-MSCSP Packaging: Reel Type: TxRx + MCU Frequency: 2.4GHz Protocol: Bluetooth v4.1 Memory Size: 64kB Flash, 12kB RAM Power - Output: 8dBm Sensitivity: -88dBm RF Family/Standard: Bluetooth Modulation: GFSK Serial Interfaces: SPI Categories: RF/IF and RFID Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 34-XFBGA, WLCSP Data Rate (Maximum): 1Mbps Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.7V ~ 3.6V Receiving Current: 7.3mA ~ 14.5mA Transmitting Current: 5.8mA ~ 28.8mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - BLUENRG-MSCSP - 758971-BLUENRG-MSCSP - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - BLUENRG-MSCSP
758971-BLUENRG-MSCSP
Electronic Wholesale - BLUENRG-MSCSP 758971-BLUENRG-MSCSP
Manufacturer: STMicroelectronics Win Source Part Number: 758971-BLUENRG-MSCSP Packaging: Reel Type: TxRx + MCU Frequency: 2.4GHz Protocol: Bluetooth v4.1 Memory Size: 64kB Flash, 12kB RAM Power - Output: 8dBm Sensitivity: -88dBm RF Family/Standard: Bluetooth Modulation: GFSK Serial Interfaces: SPI Categories: RF/IF and RFID Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 34-XFBGA, WLCSP Data Rate (Maximum): 1Mbps Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.7V ~ 3.6V Receiving Current: 7.3mA ~ 14.5mA Transmitting Current: 5.8mA ~ 28.8mA

Manufacturer: STMicroelectronics
Win Source Part Number: 758971-BLUENRG-MSCSP
Packaging: Reel
Type: TxRx + MCU
Frequency: 2.4GHz
Protocol: Bluetooth v4.1
Memory Size: 64kB Flash, 12kB RAM
Power - Output: 8dBm
Sensitivity: -88dBm
RF Family/Standard: Bluetooth
Modulation: GFSK
Serial Interfaces: SPI
Categories: RF/IF and RFID
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 34-XFBGA, WLCSP
Data Rate (Maximum): 1Mbps
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.7V ~ 3.6V
Receiving Current: 7.3mA ~ 14.5mA
Transmitting Current: 5.8mA ~ 28.8mA

Buy Now
RF and Wireless - RF Transceiver ICs - BLUENRG-MSCSP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
BLUENRG-MSCSP
RF and Wireless - RF Transceiver ICs BLUENRG-MSCSP
IC RF TXRX+MCU BLUETOOTH 34XFBGA

IC RF TXRX+MCU BLUETOOTH 34XFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 758971-BLUENRG-MSCSP BLUENRG-MSCSP
Product Name Electronic Wholesale - BLUENRG-MSCSP RF and Wireless - RF Transceiver ICs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz
Sensitivity -88 dBm -88 dBm
Output Power 8 dBm 8 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
3.5 - 6.5 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW1000 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 110 to 6800 kbps
View Details