Win Source Part Number: 1349443-BLUENRG-M2SP
Category: RF and Wireless - RF Transceiver Modules and Modems
Series: BlueNRG
Package: Tape & Reel
Standard Package: 1,000
Frequency: 2.4GHz ~ 2.4835GHz
Protocol: Bluetooth v5.0
Memory Size: 256kB Flash, 24kB RAM
Antenna Type: PCB Trace
Power - Output: 7dbm
Sensitivity: -85dBm
Current - Receiving: 15mA
Utilized IC / Part: BlueNRG-2
RF Family/Standard: Bluetooth
Serial Interfaces: ADC, GPIO, I²C, SPI, UART
Current - Transmitting: 13.7mA ~ 33.9mA
Voltage - Supply: 1.7V ~ 3.6V
Mounting Type: Surface Mount
Package / Case: 20-SMD Module
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 5A992C
Fake Threat In the Open Market: 39 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8517.62.0090
Mfr: STMicroelectronics
Base Product Number: BLUENRG
Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz ~ 2.4835GHz PCB Trace Surface Mount
Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz ~ 2.4835GHz PCB Trace Surface Mount
Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz ~ 2.4835GHz PCB Trace Surface Mount
RF TXRX MODULE BT PCB TRACE SMD
Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz ~ 2.4835GHz PCB Trace Surface Mount
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Modules | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 1349443-BLUENRG-M2SP | 497-BLUENRG-M2SPTR-ND | BLUENRG-M2SP | BLUENRG-M2SP |
| Product Name | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Device Type | Rec-Trans | |||
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 2400 to 2484 MHz | 2400 to 2484 MHz | 2400 to 2484 MHz | 2400 to 2484 MHz |
| Sensitivity | -85 dBm | -85 dBm | -85 dBm | -85 dBm |
| Output Power | 7 dBm | 7 dBm | 7 dBm | 7 dBm |