Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz ~ 2.4835GHz Integrated, Chip Surface Mount
Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz ~ 2.4835GHz Integrated, Chip Surface Mount
Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz ~ 2.4835GHz Integrated, Chip Surface Mount
RF TXRX MODULE BT CHIP SMD
Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz ~ 2.4835GHz Integrated, Chip Surface Mount
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 497-BLUENRG-M0ADKR-ND | BLUENRG-M0A | BLUENRG-M0A |
| Product Name | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 2400 to 2484 MHz | 2400 to 2484 MHz | 2400 to 2484 MHz |
| Sensitivity | -85 dBm | -85 dBm | -85 dBm |
| Output Power | 6 dBm | 6 dBm | 6 dBm |