STMicroelectronics, Inc. RF and Wireless - RF Transceiver ICs BLUENRG-345MT

Description
Win Source Part Number: 1373270-BLUENRG-345M T Category: RF and Wireless - RF Transceiver ICs Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 56 pct. Type: TxRx + MCU MSL Level: 3 (168 Hours) Mfr: STMicroelectronics Series: BlueNRG Package: Tape & Reel Product Status: Active Frequency: 2.4GHz ~ 2.4835GHz Package / Case: 48-TFQFN Exposed Pad Supplier Device Package: 48-QFN (6x6) Base Product Number: BLUENRG Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 5A992C Voltage - Supply: 1.7V ~ 3.6V Memory Size: 256kB Flash, 64kB RAM RF Family/Standard: Bluetooth Protocol: Bluetooth v5.2 Modulation: GFSK Power - Output: 8dBm Sensitivity: -97dBm Serial Interfaces: I²C, SPI Current - Receiving: 3.4 mA Current - Transmitting: 4.3mA Data Rate (Max): 2Mbps GPIO: 32
Request a Quote Datasheet
Description
Win Source Part Number: 1373270-BLUENRG-345M T Category: RF and Wireless - RF Transceiver ICs Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 56 pct. Type: TxRx + MCU MSL Level: 3 (168 Hours) Mfr: STMicroelectronics Series: BlueNRG Package: Tape & Reel Product Status: Active Frequency: 2.4GHz ~ 2.4835GHz Package / Case: 48-TFQFN Exposed Pad Supplier Device Package: 48-QFN (6x6) Base Product Number: BLUENRG Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 5A992C Voltage - Supply: 1.7V ~ 3.6V Memory Size: 256kB Flash, 64kB RAM RF Family/Standard: Bluetooth Protocol: Bluetooth v5.2 Modulation: GFSK Power - Output: 8dBm Sensitivity: -97dBm Serial Interfaces: I²C, SPI Current - Receiving: 3.4 mA Current - Transmitting: 4.3mA Data Rate (Max): 2Mbps GPIO: 32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Transceiver ICs - 1373270-BLUENRG-345MT - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Transceiver ICs
1373270-BLUENRG-345MT
RF and Wireless - RF Transceiver ICs 1373270-BLUENRG-345MT
Win Source Part Number: 1373270-BLUENRG-345M T Category: RF and Wireless - RF Transceiver ICs Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 56 pct. Type: TxRx + MCU MSL Level: 3 (168 Hours) Mfr: STMicroelectronics Series: BlueNRG Package: Tape & Reel Product Status: Active Frequency: 2.4GHz ~ 2.4835GHz Package / Case: 48-TFQFN Exposed Pad Supplier Device Package: 48-QFN (6x6) Base Product Number: BLUENRG Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 5A992C Voltage - Supply: 1.7V ~ 3.6V Memory Size: 256kB Flash, 64kB RAM RF Family/Standard: Bluetooth Protocol: Bluetooth v5.2 Modulation: GFSK Power - Output: 8dBm Sensitivity: -97dBm Serial Interfaces: I²C, SPI Current - Receiving: 3.4 mA Current - Transmitting: 4.3mA Data Rate (Max): 2Mbps GPIO: 32

Win Source Part Number: 1373270-BLUENRG-345MT
Category: RF and Wireless - RF Transceiver ICs
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 56 pct.
Type: TxRx + MCU
MSL Level: 3 (168 Hours)
Mfr: STMicroelectronics
Series: BlueNRG
Package: Tape & Reel
Product Status: Active
Frequency: 2.4GHz ~ 2.4835GHz
Package / Case: 48-TFQFN Exposed Pad
Supplier Device Package: 48-QFN (6x6)
Base Product Number: BLUENRG
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 5A992C
Voltage - Supply: 1.7V ~ 3.6V
Memory Size: 256kB Flash, 64kB RAM
RF Family/Standard: Bluetooth
Protocol: Bluetooth v5.2
Modulation: GFSK
Power - Output: 8dBm
Sensitivity: -97dBm
Serial Interfaces: I²C, SPI
Current - Receiving: 3.4 mA
Current - Transmitting: 4.3mA
Data Rate (Max): 2Mbps
GPIO: 32

Buy Now Datasheet
Rf Transceiver, 2Mbps, 2.4835Ghz, Qfn-48 Rohs Compliant Stmicroelectronics - 21AJ9836 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transceiver, 2Mbps, 2.4835Ghz, Qfn-48 Rohs Compliant Stmicroelectronics
21AJ9836
Rf Transceiver, 2Mbps, 2.4835Ghz, Qfn-48 Rohs Compliant Stmicroelectronics 21AJ9836
RF TRANSCEIVER, 2MBPS, 2.4835GHZ, QFN-48 ROHS COMPLIANT: YES

RF TRANSCEIVER, 2MBPS, 2.4835GHZ, QFN-48 ROHS COMPLIANT: YES

Supplier's Site Datasheet
RF and Wireless - RF Transceiver ICs - BLUENRG-345MT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
BLUENRG-345MT
RF and Wireless - RF Transceiver ICs BLUENRG-345MT
PROGRAMMABLE BLUETOOTH LOW

PROGRAMMABLE BLUETOOTH LOW

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 1373270-BLUENRG-345MT 21AJ9836 BLUENRG-345MT
Product Name RF and Wireless - RF Transceiver ICs Rf Transceiver, 2Mbps, 2.4835Ghz, Qfn-48 Rohs Compliant Stmicroelectronics RF and Wireless - RF Transceiver ICs
Package Type 48-TFQFN Exposed Pad
Operating Temperature -40.0 to 105.0 C (-40.0 to 221.0 F) -40.0 to 105.0 C (-40.0 to 221.0 F)
Operating Frequency 2400 to 2484 MHz 2400 to 2484 MHz
Sensitivity -97 dBm -97 dBm
Output Power 8 dBm 8 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3000 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details