STMicroelectronics, Inc. RF/IF and RFID - RF Transceiver ICs BLUENRG-345AT

Description
Win Source Part Number: 977151-BLUENRG-345AT Category: RF/IF and RFID>RF Transceiver ICs Series: BlueNRG Type: TxRx + MCU Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 2.4GHz ~ 2.4835GHz Protocol: Bluetooth v5.2 Memory Size: 256kB Flash, 32kB RAM Power - Output: 8dBm Sensitivity: -97dBm Data Rate (Max): 2Mbps Current - Receiving: 3.4mA RF Family/Standard: Bluetooth Modulation: GFSK Serial Interfaces: ADC, GPIO, I²C, I²S, PDM, SPI, USART GPIO: 32 Current - Transmitting: 4.3mA Voltage - Supply: 1.7V ~ 3.6V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: 5A992C Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-BLUENRG-345ATCT, 497-BLUENRG-345ATDKR ,497-BLUENRG-345ATTR Base Product Number: BLUENRG
Request a Quote Datasheet
Description
Win Source Part Number: 977151-BLUENRG-345AT Category: RF/IF and RFID>RF Transceiver ICs Series: BlueNRG Type: TxRx + MCU Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 2.4GHz ~ 2.4835GHz Protocol: Bluetooth v5.2 Memory Size: 256kB Flash, 32kB RAM Power - Output: 8dBm Sensitivity: -97dBm Data Rate (Max): 2Mbps Current - Receiving: 3.4mA RF Family/Standard: Bluetooth Modulation: GFSK Serial Interfaces: ADC, GPIO, I²C, I²S, PDM, SPI, USART GPIO: 32 Current - Transmitting: 4.3mA Voltage - Supply: 1.7V ~ 3.6V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: 5A992C Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-BLUENRG-345ATCT, 497-BLUENRG-345ATDKR ,497-BLUENRG-345ATTR Base Product Number: BLUENRG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver ICs - 977151-BLUENRG-345AT - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver ICs
977151-BLUENRG-345AT
RF/IF and RFID - RF Transceiver ICs 977151-BLUENRG-345AT
Win Source Part Number: 977151-BLUENRG-345AT Category: RF/IF and RFID>RF Transceiver ICs Series: BlueNRG Type: TxRx + MCU Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 2.4GHz ~ 2.4835GHz Protocol: Bluetooth v5.2 Memory Size: 256kB Flash, 32kB RAM Power - Output: 8dBm Sensitivity: -97dBm Data Rate (Max): 2Mbps Current - Receiving: 3.4mA RF Family/Standard: Bluetooth Modulation: GFSK Serial Interfaces: ADC, GPIO, I²C, I²S, PDM, SPI, USART GPIO: 32 Current - Transmitting: 4.3mA Voltage - Supply: 1.7V ~ 3.6V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: 5A992C Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-BLUENRG-345ATCT, 497-BLUENRG-345ATDKR ,497-BLUENRG-345ATTR Base Product Number: BLUENRG

Win Source Part Number: 977151-BLUENRG-345AT
Category: RF/IF and RFID>RF Transceiver ICs
Series: BlueNRG
Type: TxRx + MCU
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Frequency: 2.4GHz ~ 2.4835GHz
Protocol: Bluetooth v5.2
Memory Size: 256kB Flash, 32kB RAM
Power - Output: 8dBm
Sensitivity: -97dBm
Data Rate (Max): 2Mbps
Current - Receiving: 3.4mA
RF Family/Standard: Bluetooth
Modulation: GFSK
Serial Interfaces: ADC, GPIO, I²C, I²S, PDM, SPI, USART
GPIO: 32
Current - Transmitting: 4.3mA
Voltage - Supply: 1.7V ~ 3.6V
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-QFN (5x5)
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: 5A992C
Fake Threat In the Open Market: 50 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-BLUENRG-345ATCT,497-BLUENRG-345ATDKR,497-BLUENRG-345ATTR
Base Product Number: BLUENRG

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - BLUENRG-345AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
BLUENRG-345AT
RF and Wireless - RF Transceiver ICs BLUENRG-345AT
PROGRAMMABLE BLUETOOTH LE 5.2 WI

PROGRAMMABLE BLUETOOTH LE 5.2 WI

Supplier's Site
Rf Transceiver, Qfn-32, -40 To 105Deg C Rohs Compliant Stmicroelectronics - 32AJ0246 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transceiver, Qfn-32, -40 To 105Deg C Rohs Compliant Stmicroelectronics
32AJ0246
Rf Transceiver, Qfn-32, -40 To 105Deg C Rohs Compliant Stmicroelectronics 32AJ0246
RF TRANSCEIVER, QFN-32, -40 TO 105DEG C ROHS COMPLIANT: YES

RF TRANSCEIVER, QFN-32, -40 TO 105DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 977151-BLUENRG-345AT BLUENRG-345AT 32AJ0246
Product Name RF/IF and RFID - RF Transceiver ICs RF and Wireless - RF Transceiver ICs Rf Transceiver, Qfn-32, -40 To 105Deg C Rohs Compliant Stmicroelectronics
Package Type Surface Mount; SMD (SMT)
Operating Temperature -40.0 to 105.0 C (-40.0 to 221.0 F) -40.0 to 105.0 C (-40.0 to 221.0 F)
Operating Frequency 2400 to 2484 MHz 2400 to 2484 MHz
Sensitivity -97 dBm -97 dBm
Output Power 8 dBm 8 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Fully Integrated Impulse Radio Ultra-Wideband (UWB) Wireless Transceiver - QM33110W - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details