Win Source Part Number: 964436-BLUENRG-345AC
Category: RF/IF and RFID>RF Transceiver ICs
Series: BlueNRG
Type: TxRx + MCU
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Frequency: 2.4GHz ~ 2.4835GHz
Protocol: Bluetooth v5.2
Memory Size: 256kB Flash, 32kB RAM
Power - Output: 8dBm
Sensitivity: -97dBm
Data Rate (Max): 2Mbps
Current - Receiving: 3.4 mA
RF Family/Standard: Bluetooth
Modulation: GFSK
Serial Interfaces: I2C, SPI
GPIO: 32
Current - Transmitting: 4.3mA
Voltage - Supply: 1.7V ~ 3.6V
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-QFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): BLUENRG-345ACBLUENRG
ECCN: 5A992C
Fake Threat In the Open Market: 81 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-BLUENRG-345ACCT,
Base Product Number: BLUENRG
RF TRANSCEIVER, QFN-32, -40 TO 85DEG C ROHS COMPLIANT: YES
PROGRAMMABLE BLUETOOTH LE 5.2 WI
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Transceivers | RF Transceivers | RF Transceivers |
| Product Number | 964436-BLUENRG-345AC | 32AJ0245 | BLUENRG-345AC |
| Product Name | RF/IF and RFID - RF Transceiver ICs | Rf Transceiver, Qfn-32, -40 To 85Deg C Rohs Compliant Stmicroelectronics | RF and Wireless - RF Transceiver ICs |
| Package Type | Surface Mount; SMD (SMT) | ||
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | |
| Operating Frequency | 2400 to 2484 MHz | 2400 to 2484 MHz | |
| Sensitivity | -97 dBm | -97 dBm | |
| Output Power | 8 dBm | 8 dBm |