STMicroelectronics, Inc. RF/IF and RFID - RF Transceiver ICs BLUENRG-248

Description
Win Source Part Number: 959818-BLUENRG-248 Category: RF/IF and RFID>RF Transceiver ICs Series: BlueNRG Type: TxRx + MCU Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Bluetooth v5.0 Memory Size: 256kB Flash, 24kB RAM Power - Output: 10dBm Sensitivity: -88dBm Data Rate (Max): 2Mbps Current - Receiving: 7.7mA ~ 14.5mA RF Family/Standard: Bluetooth Modulation: GFSK Serial Interfaces: I2C, SPI, UART GPIO: 15 Current - Transmitting: 6.6mA ~ 28.8mA Voltage - Supply: 1.7V ~ 3.6V Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-QFN (6x6) Temperature Range - Operating: -40°C ~ 105°C Alternative Parts (Cross-Reference): BLUENRG-248BLUENRG-2 48.; BLUENRG248; BLUENRG248.; ECCN: 5A992C Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-18074-6,497-1807 4-2,497-18074-1 Base Product Number: BLUENRG
Request a Quote Datasheet
Description
Win Source Part Number: 959818-BLUENRG-248 Category: RF/IF and RFID>RF Transceiver ICs Series: BlueNRG Type: TxRx + MCU Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Bluetooth v5.0 Memory Size: 256kB Flash, 24kB RAM Power - Output: 10dBm Sensitivity: -88dBm Data Rate (Max): 2Mbps Current - Receiving: 7.7mA ~ 14.5mA RF Family/Standard: Bluetooth Modulation: GFSK Serial Interfaces: I2C, SPI, UART GPIO: 15 Current - Transmitting: 6.6mA ~ 28.8mA Voltage - Supply: 1.7V ~ 3.6V Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-QFN (6x6) Temperature Range - Operating: -40°C ~ 105°C Alternative Parts (Cross-Reference): BLUENRG-248BLUENRG-2 48.; BLUENRG248; BLUENRG248.; ECCN: 5A992C Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-18074-6,497-1807 4-2,497-18074-1 Base Product Number: BLUENRG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver ICs - 959818-BLUENRG-248 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver ICs
959818-BLUENRG-248
RF/IF and RFID - RF Transceiver ICs 959818-BLUENRG-248
Win Source Part Number: 959818-BLUENRG-248 Category: RF/IF and RFID>RF Transceiver ICs Series: BlueNRG Type: TxRx + MCU Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Bluetooth v5.0 Memory Size: 256kB Flash, 24kB RAM Power - Output: 10dBm Sensitivity: -88dBm Data Rate (Max): 2Mbps Current - Receiving: 7.7mA ~ 14.5mA RF Family/Standard: Bluetooth Modulation: GFSK Serial Interfaces: I2C, SPI, UART GPIO: 15 Current - Transmitting: 6.6mA ~ 28.8mA Voltage - Supply: 1.7V ~ 3.6V Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-QFN (6x6) Temperature Range - Operating: -40°C ~ 105°C Alternative Parts (Cross-Reference): BLUENRG-248BLUENRG-2 48.; BLUENRG248; BLUENRG248.; ECCN: 5A992C Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-18074-6,497-1807 4-2,497-18074-1 Base Product Number: BLUENRG

Win Source Part Number: 959818-BLUENRG-248
Category: RF/IF and RFID>RF Transceiver ICs
Series: BlueNRG
Type: TxRx + MCU
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Frequency: 2.4GHz
Protocol: Bluetooth v5.0
Memory Size: 256kB Flash, 24kB RAM
Power - Output: 10dBm
Sensitivity: -88dBm
Data Rate (Max): 2Mbps
Current - Receiving: 7.7mA ~ 14.5mA
RF Family/Standard: Bluetooth
Modulation: GFSK
Serial Interfaces: I2C, SPI, UART
GPIO: 15
Current - Transmitting: 6.6mA ~ 28.8mA
Voltage - Supply: 1.7V ~ 3.6V
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-QFN (6x6)
Temperature Range - Operating: -40°C ~ 105°C
Alternative Parts (Cross-Reference): BLUENRG-248BLUENRG-248.; BLUENRG248; BLUENRG248.;
ECCN: 5A992C
Fake Threat In the Open Market: 66 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-18074-6,497-18074-2,497-18074-1
Base Product Number: BLUENRG

Buy Now Datasheet
Rf Txrx, 2.4835Ghz, -40 To 105Degc; Data Rate Stmicroelectronics - 25AH7824 - Newark, An Avnet Company
Chicago, IL, United States
Rf Txrx, 2.4835Ghz, -40 To 105Degc; Data Rate Stmicroelectronics
25AH7824
Rf Txrx, 2.4835Ghz, -40 To 105Degc; Data Rate Stmicroelectronics 25AH7824
RF TXRX, 2.4835GHZ, -40 TO 105DEGC; Data Rate:2Mbps; RF / IF Modulation:GFSK; Frequency Min:2.4GHz; Frequency Max:2.4835GHz; Receiving Current:7.7mA; RF IC Case Style:QFN; No. of Pins:48Pins; Supply Voltage Min:1.7V; Supply Voltage RoHS Compliant: Yes

RF TXRX, 2.4835GHZ, -40 TO 105DEGC; Data Rate:2Mbps; RF / IF Modulation:GFSK; Frequency Min:2.4GHz; Frequency Max:2.4835GHz; Receiving Current:7.7mA; RF IC Case Style:QFN; No. of Pins:48Pins; Supply Voltage Min:1.7V; Supply Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category RF Transceivers RF Transceivers
Product Number 959818-BLUENRG-248 25AH7824
Product Name RF/IF and RFID - RF Transceiver ICs Rf Txrx, 2.4835Ghz, -40 To 105Degc; Data Rate Stmicroelectronics
Package Type Surface Mount; SMD (SMT)
Operating Temperature -40.0 to 105.0 C (-40.0 to 221.0 F)
Operating Frequency 2400 MHz 2400 to 2484 MHz
Sensitivity -88 dBm
Output Power 10 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details