STMicroelectronics RF and Wireless - RF Transceiver ICs BLUENRG-234N

Description
Win Source Part Number: 1336711-BLUENRG-234N Category: RF and Wireless - RF Transceiver ICs Series: BlueNRG Type: TxRx + MCU Package: Tape & Reel Standard Package: 2,500 Frequency: 2.4GHz ~ 2.4835GHz Protocol: Bluetooth v5.0 Power - Output: 8dBm Sensitivity: -88dBm Data Rate (Max): 1Mbps Current - Receiving: 7.7mA ~ 14.5mA RF Family/Standard: Bluetooth Modulation: GFSK Serial Interfaces: SPI, UART GPIO: 14 Current - Transmitting: 6.6mA ~ 28.8mA Voltage - Supply: 1.7V ~ 3.6V Mounting Type: Surface Mount Package / Case: 34-XFBGA, WLCSP Supplier Device Package: 34-WLCSP (2.66x2.56) Temperature Range - Operating: -40°C ~ 105°C ECCN: 5A992C Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: BLUENRG
Request a Quote Datasheet
Description
Win Source Part Number: 1336711-BLUENRG-234N Category: RF and Wireless - RF Transceiver ICs Series: BlueNRG Type: TxRx + MCU Package: Tape & Reel Standard Package: 2,500 Frequency: 2.4GHz ~ 2.4835GHz Protocol: Bluetooth v5.0 Power - Output: 8dBm Sensitivity: -88dBm Data Rate (Max): 1Mbps Current - Receiving: 7.7mA ~ 14.5mA RF Family/Standard: Bluetooth Modulation: GFSK Serial Interfaces: SPI, UART GPIO: 14 Current - Transmitting: 6.6mA ~ 28.8mA Voltage - Supply: 1.7V ~ 3.6V Mounting Type: Surface Mount Package / Case: 34-XFBGA, WLCSP Supplier Device Package: 34-WLCSP (2.66x2.56) Temperature Range - Operating: -40°C ~ 105°C ECCN: 5A992C Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: BLUENRG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Transceiver ICs - 1336711-BLUENRG-234N - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Transceiver ICs
1336711-BLUENRG-234N
RF and Wireless - RF Transceiver ICs 1336711-BLUENRG-234N
Win Source Part Number: 1336711-BLUENRG-234N Category: RF and Wireless - RF Transceiver ICs Series: BlueNRG Type: TxRx + MCU Package: Tape & Reel Standard Package: 2,500 Frequency: 2.4GHz ~ 2.4835GHz Protocol: Bluetooth v5.0 Power - Output: 8dBm Sensitivity: -88dBm Data Rate (Max): 1Mbps Current - Receiving: 7.7mA ~ 14.5mA RF Family/Standard: Bluetooth Modulation: GFSK Serial Interfaces: SPI, UART GPIO: 14 Current - Transmitting: 6.6mA ~ 28.8mA Voltage - Supply: 1.7V ~ 3.6V Mounting Type: Surface Mount Package / Case: 34-XFBGA, WLCSP Supplier Device Package: 34-WLCSP (2.66x2.56) Temperature Range - Operating: -40°C ~ 105°C ECCN: 5A992C Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: BLUENRG

Win Source Part Number: 1336711-BLUENRG-234N
Category: RF and Wireless - RF Transceiver ICs
Series: BlueNRG
Type: TxRx + MCU
Package: Tape & Reel
Standard Package: 2,500
Frequency: 2.4GHz ~ 2.4835GHz
Protocol: Bluetooth v5.0
Power - Output: 8dBm
Sensitivity: -88dBm
Data Rate (Max): 1Mbps
Current - Receiving: 7.7mA ~ 14.5mA
RF Family/Standard: Bluetooth
Modulation: GFSK
Serial Interfaces: SPI, UART
GPIO: 14
Current - Transmitting: 6.6mA ~ 28.8mA
Voltage - Supply: 1.7V ~ 3.6V
Mounting Type: Surface Mount
Package / Case: 34-XFBGA, WLCSP
Supplier Device Package: 34-WLCSP (2.66x2.56)
Temperature Range - Operating: -40°C ~ 105°C
ECCN: 5A992C
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Base Product Number: BLUENRG

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - BLUENRG-234N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
BLUENRG-234N
RF and Wireless - RF Transceiver ICs BLUENRG-234N
BLUETOOTH? LOW ENERGY WIRELESS N

BLUETOOTH? LOW ENERGY WIRELESS N

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 1336711-BLUENRG-234N BLUENRG-234N
Product Name RF and Wireless - RF Transceiver ICs RF and Wireless - RF Transceiver ICs
Package Type 34-XFBGA, WLCSP
Operating Temperature -40.0 to 105.0 C (-40.0 to 221.0 F) -40.0 to 105.0 C (-40.0 to 221.0 F)
Operating Frequency 2400 to 2484 MHz 2400 to 2484 MHz
Sensitivity -88 dBm -88 dBm
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 10 Watt Transmit / Receive Module - QPF5010 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details