STMicroelectronics, Inc. RF Transceiver ICs - BLUENRG-234 BLUENRG-234

Description
Manufacturer: STMicroelectronics Win Source Part Number: 864347-BLUENRG-234 Series: BlueNRG Operating Temperature Range: -40°C ~ 105°C Features: IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 34-XFBGA, WLCSP Package: Reel - TR Package: 34-XFBGA, WLCSP Mounting: Surface Mount Family Name: BLUENRG Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8517.62.0090 Other Part Number: 497-18189-1, 497-18189-2, BLUENRG-234-ND, 497-18189-6
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 864347-BLUENRG-234 Series: BlueNRG Operating Temperature Range: -40°C ~ 105°C Features: IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 34-XFBGA, WLCSP Package: Reel - TR Package: 34-XFBGA, WLCSP Mounting: Surface Mount Family Name: BLUENRG Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8517.62.0090 Other Part Number: 497-18189-1, 497-18189-2, BLUENRG-234-ND, 497-18189-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - BLUENRG-234 - 864347-BLUENRG-234 - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - BLUENRG-234
864347-BLUENRG-234
RF Transceiver ICs - BLUENRG-234 864347-BLUENRG-234
Manufacturer: STMicroelectronics Win Source Part Number: 864347-BLUENRG-234 Series: BlueNRG Operating Temperature Range: -40°C ~ 105°C Features: IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 34-XFBGA, WLCSP Package: Reel - TR Package: 34-XFBGA, WLCSP Mounting: Surface Mount Family Name: BLUENRG Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8517.62.0090 Other Part Number: 497-18189-1, 497-18189-2, BLUENRG-234-ND, 497-18189-6

Manufacturer: STMicroelectronics
Win Source Part Number: 864347-BLUENRG-234
Series: BlueNRG
Operating Temperature Range: -40°C ~ 105°C
Features: IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 34-XFBGA, WLCSP
Package: Reel - TR
Package: 34-XFBGA, WLCSP
Mounting: Surface Mount
Family Name: BLUENRG
Categories: RF/IF and RFID
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8517.62.0090
Other Part Number: 497-18189-1, 497-18189-2, BLUENRG-234-ND, 497-18189-6

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - BLUENRG-234 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
BLUENRG-234
RF and Wireless - RF Transceiver ICs BLUENRG-234
IC RF TXRX+MCU BLUETOOTH 34XFBGA

IC RF TXRX+MCU BLUETOOTH 34XFBGA

Supplier's Site
Bluetooth Le System-On-Chip, Wlcsp-34; Data Rate Stmicroelectronics - 84AC0903 - Newark, An Avnet Company
Chicago, IL, United States
Bluetooth Le System-On-Chip, Wlcsp-34; Data Rate Stmicroelectronics
84AC0903
Bluetooth Le System-On-Chip, Wlcsp-34; Data Rate Stmicroelectronics 84AC0903
BLUETOOTH LE SYSTEM-ON-CHIP, WLCSP-34; Data Rate:1Mbps; RF / IF Modulation:GFSK; Frequency Min:2.4GHz; Frequency Max:2.4835GHz; Receiving Current:7.7mA; RF IC Case Style:WLCSP; No. of Pins:34Pins; Supply Voltage Min:1.7V; Supply RoHS Compliant: Yes

BLUETOOTH LE SYSTEM-ON-CHIP, WLCSP-34; Data Rate:1Mbps; RF / IF Modulation:GFSK; Frequency Min:2.4GHz; Frequency Max:2.4835GHz; Receiving Current:7.7mA; RF IC Case Style:WLCSP; No. of Pins:34Pins; Supply Voltage Min:1.7V; Supply RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 864347-BLUENRG-234 BLUENRG-234 84AC0903
Product Name RF Transceiver ICs - BLUENRG-234 RF and Wireless - RF Transceiver ICs Bluetooth Le System-On-Chip, Wlcsp-34; Data Rate Stmicroelectronics
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 105.0 C (-40.0 to 221.0 F) -40.0 to 105.0 C (-40.0 to 221.0 F)
Operating Frequency 2400 MHz 2400 to 2484 MHz
Data Rate 1000 kbps 1000 kbps
Sensitivity -88 dBm
Unlock Full Specs
to access all available technical data

Similar Products

 - 74ACTQ16245SSC-G - Rochester Electronics
Rochester Electronics
Specs
Package Type Surface Mount
Features RoHS
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details