STMicroelectronics RF and Wireless - RF Transceiver ICs BLUENRG-232N

Description
Win Source Part Number: 1373282-BLUENRG-232N Category: RF and Wireless - RF Transceiver ICs Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 42 pct. Type: TxRx + MCU MSL Level: 3 (168 Hours) Mfr: STMicroelectronics Series: BlueNRG Package: Tape & Reel Product Status: Active Frequency: 2.4GHz ~ 2.4835GHz Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Base Product Number: BLUENRG Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: 5A992C Voltage - Supply: 1.7V ~ 3.6V RF Family/Standard: Bluetooth Protocol: Bluetooth v5.0 Modulation: GFSK Power - Output: 8dBm Sensitivity: -88dBm Serial Interfaces: SPI, UART Current - Receiving: 7.7mA ~ 14.5mA Current - Transmitting: 6.6mA ~ 28.8mA Data Rate (Max): 1Mbps GPIO: 15
Request a Quote Datasheet
Description
Win Source Part Number: 1373282-BLUENRG-232N Category: RF and Wireless - RF Transceiver ICs Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 42 pct. Type: TxRx + MCU MSL Level: 3 (168 Hours) Mfr: STMicroelectronics Series: BlueNRG Package: Tape & Reel Product Status: Active Frequency: 2.4GHz ~ 2.4835GHz Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Base Product Number: BLUENRG Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: 5A992C Voltage - Supply: 1.7V ~ 3.6V RF Family/Standard: Bluetooth Protocol: Bluetooth v5.0 Modulation: GFSK Power - Output: 8dBm Sensitivity: -88dBm Serial Interfaces: SPI, UART Current - Receiving: 7.7mA ~ 14.5mA Current - Transmitting: 6.6mA ~ 28.8mA Data Rate (Max): 1Mbps GPIO: 15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Transceiver ICs - 1373282-BLUENRG-232N - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Transceiver ICs
1373282-BLUENRG-232N
RF and Wireless - RF Transceiver ICs 1373282-BLUENRG-232N
Win Source Part Number: 1373282-BLUENRG-232N Category: RF and Wireless - RF Transceiver ICs Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 42 pct. Type: TxRx + MCU MSL Level: 3 (168 Hours) Mfr: STMicroelectronics Series: BlueNRG Package: Tape & Reel Product Status: Active Frequency: 2.4GHz ~ 2.4835GHz Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Base Product Number: BLUENRG Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: 5A992C Voltage - Supply: 1.7V ~ 3.6V RF Family/Standard: Bluetooth Protocol: Bluetooth v5.0 Modulation: GFSK Power - Output: 8dBm Sensitivity: -88dBm Serial Interfaces: SPI, UART Current - Receiving: 7.7mA ~ 14.5mA Current - Transmitting: 6.6mA ~ 28.8mA Data Rate (Max): 1Mbps GPIO: 15

Win Source Part Number: 1373282-BLUENRG-232N
Category: RF and Wireless - RF Transceiver ICs
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 42 pct.
Type: TxRx + MCU
MSL Level: 3 (168 Hours)
Mfr: STMicroelectronics
Series: BlueNRG
Package: Tape & Reel
Product Status: Active
Frequency: 2.4GHz ~ 2.4835GHz
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-QFN (5x5)
Base Product Number: BLUENRG
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: 5A992C
Voltage - Supply: 1.7V ~ 3.6V
RF Family/Standard: Bluetooth
Protocol: Bluetooth v5.0
Modulation: GFSK
Power - Output: 8dBm
Sensitivity: -88dBm
Serial Interfaces: SPI, UART
Current - Receiving: 7.7mA ~ 14.5mA
Current - Transmitting: 6.6mA ~ 28.8mA
Data Rate (Max): 1Mbps
GPIO: 15

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - BLUENRG-232N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
BLUENRG-232N
RF and Wireless - RF Transceiver ICs BLUENRG-232N
BLUETOOTH? LOW ENERGY WIRELESS N

BLUETOOTH? LOW ENERGY WIRELESS N

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 1373282-BLUENRG-232N BLUENRG-232N
Product Name RF and Wireless - RF Transceiver ICs RF and Wireless - RF Transceiver ICs
Package Type 32-VFQFN Exposed Pad
Operating Temperature -40.0 to 105.0 C (-40.0 to 221.0 F) -40.0 to 105.0 C (-40.0 to 221.0 F)
Operating Frequency 2400 to 2484 MHz 2400 to 2484 MHz
Sensitivity -88 dBm -88 dBm
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 12 Watt Transmit/Receive Module - QPF5001 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details