STMicroelectronics, Inc. RF Transceiver ICs - BLUENRG-134 BLUENRG-134

Description
Manufacturer: STMicroelectronics Win Source Part Number: 848728-BLUENRG-134 Series: BlueNRG Features: IC RF Package: Reel - TR Family Name: BLUENRG Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-16694-1, 497-16694-2, 497-16694-6
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 848728-BLUENRG-134 Series: BlueNRG Features: IC RF Package: Reel - TR Family Name: BLUENRG Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-16694-1, 497-16694-2, 497-16694-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - BLUENRG-134 - 848728-BLUENRG-134 - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - BLUENRG-134
848728-BLUENRG-134
RF Transceiver ICs - BLUENRG-134 848728-BLUENRG-134
Manufacturer: STMicroelectronics Win Source Part Number: 848728-BLUENRG-134 Series: BlueNRG Features: IC RF Package: Reel - TR Family Name: BLUENRG Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-16694-1, 497-16694-2, 497-16694-6

Manufacturer: STMicroelectronics
Win Source Part Number: 848728-BLUENRG-134
Series: BlueNRG
Features: IC RF
Package: Reel - TR
Family Name: BLUENRG
Categories: RF/IF and RFID
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-16694-1, 497-16694-2, 497-16694-6

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - BLUENRG-134 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
BLUENRG-134
RF and Wireless - RF Transceiver ICs BLUENRG-134
IC RF TXRX+MCU BLUETOOTH 34XFBGA

IC RF TXRX+MCU BLUETOOTH 34XFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 848728-BLUENRG-134 BLUENRG-134
Product Name RF Transceiver ICs - BLUENRG-134 RF and Wireless - RF Transceiver ICs
Operating Temperature -40.0 to 105.0 C (-40.0 to 221.0 F)
Operating Frequency 2400 MHz
Data Rate 1000 kbps
Sensitivity -88 dBm
Unlock Full Specs
to access all available technical data

Similar Products

 - 74ACTQ16543MTD-G - Rochester Electronics
Rochester Electronics
Specs
Package Type Surface Mount
Features RoHS
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details