STMicroelectronics, Inc. RF Transceiver ICs - BLUENRG-132 BLUENRG-132

Description
Manufacturer: STMicroelectronics Win Source Part Number: 737406-BLUENRG-132 Packaging: Reel Type: TxRx + MCU Frequency: 2.4GHz Protocol: Bluetooth v4.2 Memory Size: 160kB Flash, 24kB RAM Power - Output: 8dBm Sensitivity: -88dBm RF Family/Standard: Bluetooth Serial Interfaces: I2C, SPI, UART GPIO: 15 Categories: RF/IF and RFID Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 32-VFQFN Exposed Pad Data Rate (Maximum): 1Mbps Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 3.6V Receiving Current: 7.7mA Transmitting Current: 15.1mA
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 737406-BLUENRG-132 Packaging: Reel Type: TxRx + MCU Frequency: 2.4GHz Protocol: Bluetooth v4.2 Memory Size: 160kB Flash, 24kB RAM Power - Output: 8dBm Sensitivity: -88dBm RF Family/Standard: Bluetooth Serial Interfaces: I2C, SPI, UART GPIO: 15 Categories: RF/IF and RFID Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 32-VFQFN Exposed Pad Data Rate (Maximum): 1Mbps Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 3.6V Receiving Current: 7.7mA Transmitting Current: 15.1mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - BLUENRG-132 - 737406-BLUENRG-132 - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - BLUENRG-132
737406-BLUENRG-132
RF Transceiver ICs - BLUENRG-132 737406-BLUENRG-132
Manufacturer: STMicroelectronics Win Source Part Number: 737406-BLUENRG-132 Packaging: Reel Type: TxRx + MCU Frequency: 2.4GHz Protocol: Bluetooth v4.2 Memory Size: 160kB Flash, 24kB RAM Power - Output: 8dBm Sensitivity: -88dBm RF Family/Standard: Bluetooth Serial Interfaces: I2C, SPI, UART GPIO: 15 Categories: RF/IF and RFID Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 32-VFQFN Exposed Pad Data Rate (Maximum): 1Mbps Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 3.6V Receiving Current: 7.7mA Transmitting Current: 15.1mA

Manufacturer: STMicroelectronics
Win Source Part Number: 737406-BLUENRG-132
Packaging: Reel
Type: TxRx + MCU
Frequency: 2.4GHz
Protocol: Bluetooth v4.2
Memory Size: 160kB Flash, 24kB RAM
Power - Output: 8dBm
Sensitivity: -88dBm
RF Family/Standard: Bluetooth
Serial Interfaces: I2C, SPI, UART
GPIO: 15
Categories: RF/IF and RFID
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 32-VFQFN Exposed Pad
Data Rate (Maximum): 1Mbps
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.7V ~ 3.6V
Receiving Current: 7.7mA
Transmitting Current: 15.1mA

Buy Now
Rf Transceiver, -40 To 105Deg C; Data Rate Stmicroelectronics - 37AC0527 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transceiver, -40 To 105Deg C; Data Rate Stmicroelectronics
37AC0527
Rf Transceiver, -40 To 105Deg C; Data Rate Stmicroelectronics 37AC0527
RF TRANSCEIVER, -40 TO 105DEG C; Data Rate:1Mbps; RF / IF Modulation:GFSK; Frequency Min:2.4GHz; Frequency Max:2.4835GHz; Receiving Current:7.7mA; RF IC Case Style:QFN; No. of Pins:32Pins; Supply Voltage Min:1.7V; Product Range:- RoHS Compliant: Yes

RF TRANSCEIVER, -40 TO 105DEG C; Data Rate:1Mbps; RF / IF Modulation:GFSK; Frequency Min:2.4GHz; Frequency Max:2.4835GHz; Receiving Current:7.7mA; RF IC Case Style:QFN; No. of Pins:32Pins; Supply Voltage Min:1.7V; Product Range:- RoHS Compliant: Yes

Supplier's Site
RF and Wireless - RF Transceiver ICs - BLUENRG-132 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
BLUENRG-132
RF and Wireless - RF Transceiver ICs BLUENRG-132
IC RF TXRX+MCU BLUETOOTH 32VFQFN

IC RF TXRX+MCU BLUETOOTH 32VFQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 737406-BLUENRG-132 37AC0527 BLUENRG-132
Product Name RF Transceiver ICs - BLUENRG-132 Rf Transceiver, -40 To 105Deg C; Data Rate Stmicroelectronics RF and Wireless - RF Transceiver ICs
Operating Temperature -40.0 to 105.0 C (-40.0 to 221.0 F) -40.0 to 105.0 C (-40.0 to 221.0 F)
Operating Frequency 2400 MHz 2400 to 2484 MHz 2400 MHz
Sensitivity -88 dBm -88 dBm
Output Power 8 dBm 8 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
RF Transmitters - ADF7010BRUZ-REEL7 - 910306-ADF7010BRUZ-REEL7 - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details