STMicroelectronics, Inc. Single Bipolar Transistors BFX34

Description
Bipolar (BJT) Transistor NPN 60V 5A 100MHz 870mW Through Hole TO-39
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 60V 5A 100MHz 870mW Through Hole TO-39
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 497-2635-5-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
497-2635-5-ND
Single Bipolar Transistors 497-2635-5-ND
Bipolar (BJT) Transistor NPN 60V 5A 100MHz 870mW Through Hole TO-39

Bipolar (BJT) Transistor NPN 60V 5A 100MHz 870mW Through Hole TO-39

Buy Now Datasheet
Bipolar Transistor, Npn, 60V, To-39; Transistor Polarity Stmicroelectronics - 89K0473 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 60V, To-39; Transistor Polarity Stmicroelectronics
89K0473
Bipolar Transistor, Npn, 60V, To-39; Transistor Polarity Stmicroelectronics 89K0473
BIPOLAR TRANSISTOR, NPN, 60V, TO-39; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:5A; Power Dissipation:870mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 60V, TO-39; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:5A; Power Dissipation:870mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BFX34 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BFX34
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BFX34
TRANS NPN 60V 5A TO39

TRANS NPN 60V 5A TO39

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 497-2635-5-ND 89K0473 BFX34
Product Name Single Bipolar Transistors Bipolar Transistor, Npn, 60V, To-39; Transistor Polarity Stmicroelectronics Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Package Type TO-3; TO-39; TO-205AD, TO-39-3 Metal Can TO-3; TO-39
IC(max) 5000 milliamps 5000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

0.05A Bipolar Transistor - 283-CA3046 - ERSAELECTRONICS PTE. LTD.
View Details
3 suppliers
Bipolar Transistors - 1223402 - RS Components, Ltd.
Specs
Polarity NPN
Package Type TO-92; To-92
Number of units in IC 1
View Details
Bipolar Transistor Arrays - BC846BS/ZLX-ND - DigiKey
Specs
Package Type 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers
600V 78A 370W IGBT Transistor - 279-AUIRGS30B60K - ERSAELECTRONICS PTE. LTD.
Specs
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
Packing Method Tube
View Details
6 suppliers