Bipolar (BJT) Transistor PNP 300V 500mA 60MHz 830mW Through Hole TO-92-3
TRANS PNP 300V 0.5A TO92-3
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 497-5718-3-ND | BF421-AP |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |