Manufacturer: STMicroelectronics
Win Source Part Number: 864133-BF420-AP
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 300 V 500 mA 60MHz 830 mW Through Hole TO-92-3
Package: Tape & Box (TB)
Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Mounting: Through Hole
Part Status: Obsolete
Family Name: BF420
Categories: Discrete Semiconductor Products
Case / Package: TO-92-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Bipolar (BJT) Transistor NPN 300V 500mA 60MHz 830mW Through Hole TO-92-3
TRANS NPN 300V 0.5A TO92-3
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 864133-BF420-AP | BF420-AP-ND | BF420-AP |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BF420-AP | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN |