8A, 80V, NPN, Si, POWER TRANSISTOR, TO-220FP, FULL PACK-3 Product overview: BDX53BFP from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 80V. Search-friendly keywords include transistor, BJT, switching, amplification, 8A, 80V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BDX53BFP can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN - Darlington 80V 8A 29W Through Hole TO-220FP
Manufacturer: STMicroelectronics
Win Source Part Number: 079616-BDX53BFP
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: NPN - Darlington
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220FP
Maximum Current Collector: 8A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 2V @ 12mA, 3A
Collector Cut-off Current(Max): 500μA
Typical Gain (hFE) (Min): 750 @ 3A, 3V
Maximum Power Dissipation: 29W
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
TRANS NPN DARL 80V 8A TO220FP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 276-BDX53BFP | 497-12144-ND | 079616-BDX53BFP | BDX53BFP |
| Product Name | 8A 80V Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - BDX53BFP | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN; NPN - Darlington | |
| IC(max) | 8000 milliamps | 8000 milliamps | ||
| VCEO | 80 volts | 80 volts | ||
| VCBO | 80 volts |