STMicroelectronics, Inc. TRANSISTORS - Transistors (BJT) - Single - BD711 BD711

Description
Manufacturer: STMicroelectronics Win Source Part Number: 201000-BD711 Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 3MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220AB Maximum Current Collector: 12A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 1V @ 400mA, 4A Collector Cut-off Current(Max): 100mA Typical Gain (hFE) (Min): 15 @ 4A, 4V Maximum Power Dissipation: 75W Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 201000-BD711 Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 3MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220AB Maximum Current Collector: 12A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 1V @ 400mA, 4A Collector Cut-off Current(Max): 100mA Typical Gain (hFE) (Min): 15 @ 4A, 4V Maximum Power Dissipation: 75W Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - BD711 - 201000-BD711 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BD711
201000-BD711
TRANSISTORS - Transistors (BJT) - Single - BD711 201000-BD711
Manufacturer: STMicroelectronics Win Source Part Number: 201000-BD711 Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 3MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220AB Maximum Current Collector: 12A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 1V @ 400mA, 4A Collector Cut-off Current(Max): 100mA Typical Gain (hFE) (Min): 15 @ 4A, 4V Maximum Power Dissipation: 75W Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 201000-BD711
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 3MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 12A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 1V @ 400mA, 4A
Collector Cut-off Current(Max): 100mA
Typical Gain (hFE) (Min): 15 @ 4A, 4V
Maximum Power Dissipation: 75W
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
12A 100V TO-220 Bipolar Transistor
276-BD711
12A 100V TO-220 Bipolar Transistor 276-BD711
12A 100V NPN Si Power BJT TO-220 3-Pin Product overview: BD711 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 100V, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 12A, 100V, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD711 can be used for catalog matching and distributor lookup.

12A 100V NPN Si Power BJT TO-220 3-Pin Product overview: BD711 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 100V, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 12A, 100V, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD711 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 497-6963-5-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
497-6963-5-ND
Single Bipolar Transistors 497-6963-5-ND
Bipolar (BJT) Transistor NPN 100V 12A 3MHz 75W Through Hole TO-220

Bipolar (BJT) Transistor NPN 100V 12A 3MHz 75W Through Hole TO-220

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BD711 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BD711
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BD711
TRANS NPN 100V 12A TO220

TRANS NPN 100V 12A TO220

Supplier's Site
Bipolar Transistor, Npn, 100V, To-220; Transistor Polarity Stmicroelectronics - 25M7734 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 100V, To-220; Transistor Polarity Stmicroelectronics
25M7734
Bipolar Transistor, Npn, 100V, To-220; Transistor Polarity Stmicroelectronics 25M7734
BIPOLAR TRANSISTOR, NPN, 100V, TO-220; Transistor Polarity:NPN; Collector Emitter Voltage Max:100V; Continuous Collector Current:12A; Power Dissipation:75W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 100V, TO-220; Transistor Polarity:NPN; Collector Emitter Voltage Max:100V; Continuous Collector Current:12A; Power Dissipation:75W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 201000-BD711 276-BD711 497-6963-5-ND BD711 25M7734
Product Name TRANSISTORS - Transistors (BJT) - Single - BD711 12A 100V TO-220 Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistor, Npn, 100V, To-220; Transistor Polarity Stmicroelectronics
Polarity NPN; NPN NPN NPN NPN
Package Type TO-220; SOT3; TO-220AB TO-220; TO-220-3 TO-3; TO-220
IC(max) 12000 milliamps 12000 milliamps 12000 milliamps
VCEO 100 volts 100 volts 100 volts
VCBO 100 volts
Unlock Full Specs
to access all available technical data