Trans GP BJT NPN 80V 12A 3-Pin(3+Tab) TO-220 Product overview: BD709 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 12A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 12A, TO-220, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BD709 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1024421-BD709
Mounting: SMD (SMT)
Polarity: NPN
Gain Bandwidth Product: 3 MHz
Number of Pins: 3
Categories: RF Transistors(BJT)
Case / Package: TO-220-3
Alternative Parts (Cross-Reference): BD709BD 709;
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Max Power Dissipation: 75 W
Collector Base Voltage (VCBO): 80 V
Collector Emitter Voltage (VCEO): 80 V
Emitter Base Voltage (VEBO): 5 V
hFE Min: 40
Max Collector Current: 12 A
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 283-BD709 | 1024421-BD709 |
| Product Name | 80V 12A TO-220 Bipolar Transistor | TRANSISTORS - RF Transistors (BJT) - BD709 |
| Polarity | NPN | NPN; NPN |
| IC(max) | 12000 milliamps | |
| VCBO | 80 volts | |
| fT | 3 MHz |