Bipolar (BJT) Transistor PNP 60V 12A 3MHz 75W Through Hole TO-220
PNP BJT Power Transistor, 60V, 12A, 75W, TO-220 Product overview: BD708 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 12A, 75W, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 12A, 75W, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD708 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 234478-BD708
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 3MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220
Maximum Current Collector: 12A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 1V @ 400mA, 4A
Collector Cut-off Current(Max): 100mA
Typical Gain (hFE) (Min): 15 @ 4A, 4V
Maximum Power Dissipation: 75W
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
BIPOLAR TRANSISTOR, PNP -60V TO-220; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:12A; Power Dissipation:75W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:3MHz RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | BD708-ND | 276-BD708 | 234478-BD708 | 25M7733 |
| Product Name | Single Bipolar Transistors | 60V 12A 75W TO-220 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - BD708 | Bipolar Transistor, Pnp -60V To-220; Transistor Polarity Stmicroelectronics |
| Polarity | PNP | PNP | PNP; PNP | PNP |
| Package Type | TO-220; TO-220-3 | TO-220; SOT3; TO-220 | TO-3; TO-220 | |
| IC(max) | 12000 milliamps | 12000 milliamps | ||
| VCEO | 60 volts | 60 volts | ||
| VCBO | 60 volts |