STMicroelectronics, Inc. 4A 80V Bipolar Transistor BD680A

Description
4A 80V PNP BJT Power Transistor TO-126 Product overview: BD680A from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 80V. Search-friendly keywords include transistor, BJT, switching, amplification, 4A, 80V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD680A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4A 80V PNP BJT Power Transistor TO-126 Product overview: BD680A from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 80V. Search-friendly keywords include transistor, BJT, switching, amplification, 4A, 80V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD680A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4A 80V Bipolar Transistor
276-BD680A
4A 80V Bipolar Transistor 276-BD680A
4A 80V PNP BJT Power Transistor TO-126 Product overview: BD680A from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 80V. Search-friendly keywords include transistor, BJT, switching, amplification, 4A, 80V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD680A can be used for catalog matching and distributor lookup.

4A 80V PNP BJT Power Transistor TO-126 Product overview: BD680A from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 80V. Search-friendly keywords include transistor, BJT, switching, amplification, 4A, 80V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD680A can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 049432-BD680A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
049432-BD680A
Discrete Semiconductor Products 049432-BD680A
Manufacturer: STMicroelectronics Win Source Part Number: 049432-BD680A Category: Discrete Semiconductor Products Family: Transistors (BJT) - Single Packaging: Tube Mounting Style: Through Hole Package: TO-225AA TO-126-3 Manufacturer Device Package: SOT-32-3 Standard Package: 50 Power - Max: 40W Voltage - Collector Emitter Breakdown (Max): 80V Current - Collector (Ic) (Max): 4A Transistor Type: PNP - Darlington Current - Collector Cutoff (Max): 500µA Vce Saturation (Max) @ Ib Ic: 2.8V @ 40mA 2A DC Current Gain (hFE) (Min) @ Ic Vce: 750 @ 2A 3V Family Name: BD680A Alternative Parts (Cross-Reference): BD680; BD680LeadFree; KSE702S; Introduction Date: September 30, 1997 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management

Manufacturer: STMicroelectronics
Win Source Part Number: 049432-BD680A
Category: Discrete Semiconductor Products
Family: Transistors (BJT) - Single
Packaging: Tube
Mounting Style: Through Hole
Package: TO-225AA TO-126-3
Manufacturer Device Package: SOT-32-3
Standard Package: 50
Power - Max: 40W
Voltage - Collector Emitter Breakdown (Max): 80V
Current - Collector (Ic) (Max): 4A
Transistor Type: PNP - Darlington
Current - Collector Cutoff (Max): 500µA
Vce Saturation (Max) @ Ib Ic: 2.8V @ 40mA 2A
DC Current Gain (hFE) (Min) @ Ic Vce: 750 @ 2A 3V
Family Name: BD680A
Alternative Parts (Cross-Reference): BD680; BD680LeadFree; KSE702S;
Introduction Date: September 30, 1997
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management

Buy Now
Single Bipolar Transistors - 497-7176-5-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
497-7176-5-ND
Single Bipolar Transistors 497-7176-5-ND
Bipolar (BJT) Transistor PNP - Darlington 80V 4A 40W Through Hole SOT-32-3

Bipolar (BJT) Transistor PNP - Darlington 80V 4A 40W Through Hole SOT-32-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BD680A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BD680A
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BD680A
TRANS PNP DARL 80V 4A SOT32-3

TRANS PNP DARL 80V 4A SOT32-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Darlington Transistors Transistors Bipolar RF Transistors
Product Number 276-BD680A 049432-BD680A 497-7176-5-ND BD680A
Product Name 4A 80V Bipolar Transistor Discrete Semiconductor Products Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP
IC(max) 4000 milliamps 4000 milliamps 4000 milliamps
VCEO 80 volts 80 volts
VCBO 80 volts
Unlock Full Specs
to access all available technical data