Manufacturer: STMicroelectronics
Win Source Part Number: 094050-BD679A
Category: Discrete Semiconductor Products
Family: Transistors (BJT) - Single
Packaging: Tube
Mounting Style: Through Hole
Package: TO-225AA TO-126-3
Manufacturer Device Package: SOT-32-3
Standard Package: 50
Catalog: NPN Transistors
Power - Max: 40W
Voltage - Collector Emitter Breakdown (Max): 80V
Current - Collector (Ic) (Max): 4A
Transistor Type: NPN - Darlington
Current - Collector Cutoff (Max): 500µA
Vce Saturation (Max) @ Ib Ic: 2.8V @ 40mA 2A
DC Current Gain (hFE) (Min) @ Ic Vce: 750 @ 2A 3V
Family Name: BD679A
Alternative Parts (Cross-Reference): BD679; BD679ASTU_NL; BD679LeadFree;
Introduction Date: September 30, 1997
ECCN: EAR99
Country of Origin: India, Philippines, United States of America
Estimated EOL Date: 2030
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 094050-BD679A |
| Product Name | Discrete Semiconductor Products |