Manufacturer: STMicroelectronics
Win Source Part Number: 038149-BD679
Category: Discrete Semiconductor Products
Family: Transistors (BJT) - Single
Packaging: Tube
Mounting Style: Through Hole
Package: TO-225AA TO-126-3
Manufacturer Device Package: SOT-32-3
Standard Package: 50
Catalog: NPN Transistors
No: 352614
Power - Max: 40W
Voltage - Collector Emitter Breakdown (Max): 80V
Current - Collector (Ic) (Max): 4A
Transistor Type: NPN - Darlington
Current - Collector Cutoff (Max): 500µA
Vce Saturation (Max) @ Ib Ic: 2.5V @ 30mA 1.5A
DC Current Gain (hFE) (Min) @ Ic Vce: 750 @ 1.5A 3V
Family Name: BD679
Alternative Parts (Cross-Reference): MJE803G; MJE803; BD679 Lead Free; BD679; BD679A; BD679ASTU_NL; BD679LeadFree;
Introduction Date: September 30, 1997
ECCN: EAR99
Country of Origin: India, Japan, Philippines, United States of America
Estimated EOL Date: 2030
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 038149-BD679 |
| Product Name | Discrete Semiconductor Products |