Bipolar (BJT) Transistor PNP - Darlington 60V 4A 40W Through Hole SOT-32-3
Manufacturer: STMicroelectronics
Win Source Part Number: 864037-BD678A
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP - Darlington 60 V 4 A - 40 W Through Hole SOT-32-3
Package: Tube
Package: TO-225AA, TO-126-3
Mounting: Through Hole
Part Status: Obsolete
Family Name: BD678
Categories: Discrete Semiconductor Products
Case / Package: SOT-32-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: BD678A-ND, -497-6658-5, 497-6658-5, 1026-BD678A
TRANS PNP DARL 60V 4A SOT32-3
Darlington Transistors PNP Power Darlington
TRANS, PNP, -60V, -4A, 150DEG C, 40W; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:4A; Power Dissipation:40W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Darlington Transistors | Transistors |
| Product Number | 497-6658-5-ND | 864037-BD678A | BD678A | BD678A | 51AC8900 |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - BD678A | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Darlington Transistors | Trans, Pnp, -60V, -4A, 150Deg C, 40W; Transistor Polarity Stmicroelectronics |
| Polarity | PNP | PNP | PNP | ||
| Package Type | TO-225AA, TO-126-3 | SOT3; SOT-32-3 | TO-3 | ||
| Packing Method | Tube; Tube |