PNP Darlington Transistor 60V 4A SOT-32 Product overview: BD678 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 4A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 4A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD678 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP - Darlington 60V 4A 40W Through Hole SOT-32-3
Manufacturer: STMicroelectronics
Win Source Part Number: 038077-BD678
Category: Discrete Semiconductor Products
Family: Transistors (BJT) - Single
Packaging: Tube
Mounting Style: Through Hole
Package: TO-225AA TO-126-3
Manufacturer Device Package: SOT-32-3
Standard Package: 50
Catalog: PNP Transistors
No: 690866
Power - Max: 40W
Voltage - Collector Emitter Breakdown (Max): 60V
Current - Collector (Ic) (Max): 4A
Transistor Type: PNP - Darlington
Current - Collector Cutoff (Max): 500µA
Vce Saturation (Max) @ Ib Ic: 2.5V @ 30mA 1.5A
DC Current Gain (hFE) (Min) @ Ic Vce: 750 @ 1.5A 3V
Alternative Parts (Cross-Reference): 2N6035G; BD678A; NTE2546;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management
TRANS, PNP, 60V, 4A, 150DEG C, 40W; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:4A; Power Dissipation:40W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes
TRANS PNP DARL 60V 4A SOT32-3
TRANS PNP DARL 60V 4A SOT32-3
Darlington Transistors DARLINGTON TRAN
TRANSISTOR, DARLINGTON PNP 60V, SOT-32 PKG
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Darlington Transistors | Darlington Transistors |
| Product Number | 276-BD678 | 497-BD678-ND | 038077-BD678 | 25M7732 | BD678 | BD678 | BD678 | 70013759 |
| Product Name | 60V 4A Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products | Trans, Pnp, 60V, 4A, 150Deg C, 40W; Transistor Polarity Stmicroelectronics | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | Darlington Transistors | TRANSISTOR, DARLINGTON PNP 60V, SOT-32 PKG |
| Polarity | PNP | PNP | PNP | PNP | PNP - Darlington; PNP | PNP | ||
| IC(max) | 4000 milliamps | 4000 milliamps | 4000 milliamps | |||||
| VCEO | 60 volts | 60 volts | 60 volts | |||||
| VCBO | 60 volts | |||||||
| PD | 40000 milliwatts | 40000 milliwatts |