Manufacturer: STMicroelectronics
Win Source Part Number: 128503-BD677A
Category: Discrete Semiconductor Products
Family: Transistors - Bipolar (BJT) - Single
Packaging: Tube
Mounting Style: Through Hole
Package: TO-225AA, TO-126-3
Manufacturer Device Package: SOT-32-3
Power - Max: 40W
Voltage - Collector Emitter Breakdown (Max): 60V
Current - Collector (Ic) (Max): 4A
Transistor Type: NPN - Darlington
Vce Saturation (Max) @ Ib, Ic: 2.8V @ 40mA, 2A
Current - Collector Cutoff (Max): 500μA
DC Current Gain (hFE) (Min) @ Ic, Vce: 750 @ 2A, 3V
Family Name: BD677A
Alternative Parts (Cross-Reference): BD677AS_NL; BD677ASTU_NL; BD677AS; MJE800G; BD677; KTD1411; BD677A;
Introduction Date: September 30, 1997
ECCN: EAR99
Country of Origin: India
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 128503-BD677A |
| Product Name | Discrete Semiconductor Products |