STMicroelectronics, Inc. 80V 8A TO-220 Bipolar Transistor BD537

Description
NPN BJT 80V 8A TO-220 Transistor Product overview: BD537 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 8A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 8A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD537 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
NPN BJT 80V 8A TO-220 Transistor Product overview: BD537 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 8A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 8A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD537 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80V 8A TO-220 Bipolar Transistor
276-BD537
80V 8A TO-220 Bipolar Transistor 276-BD537
NPN BJT 80V 8A TO-220 Transistor Product overview: BD537 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 8A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 8A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD537 can be used for catalog matching and distributor lookup.

NPN BJT 80V 8A TO-220 Transistor Product overview: BD537 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 8A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 8A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD537 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 497-7174-5-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
497-7174-5-ND
Single Bipolar Transistors 497-7174-5-ND
Bipolar (BJT) Transistor NPN 80V 8A 50W Through Hole TO-220

Bipolar (BJT) Transistor NPN 80V 8A 50W Through Hole TO-220

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - BD537 - 1152787-BD537 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BD537
1152787-BD537
TRANSISTORS - Transistors (BJT) - Single - BD537 1152787-BD537
Manufacturer: STMicroelectronics Win Source Part Number: 1152787-BD537 Manufacturer Homepage: www.st.com Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1152787-BD537
Manufacturer Homepage: www.st.com
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now
TRANS NPN 80V 8A TO-220 - BD537 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
TRANS NPN 80V 8A TO-220
BD537
TRANS NPN 80V 8A TO-220 BD537
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Karl Kruse GmbH & Co. KG
Product Category Bipolar RF Transistors Transistors RF Transistors Bipolar RF Transistors
Product Number 276-BD537 497-7174-5-ND 1152787-BD537 BD537
Product Name 80V 8A TO-220 Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BD537 TRANS NPN 80V 8A TO-220
Polarity NPN NPN NPN
IC(max) 8000 milliamps
VCEO 80 volts
VCBO 80 volts
Unlock Full Specs
to access all available technical data