Bipolar (BJT) Transistor NPN 80V 4A 36W Through Hole SOT-32
TRANS NPN 80V 4A SOT32
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 497-12140-ND | BD441 |
| Product Name | Single Bipolar Transistors | Single Bipolar Transistors |
| Polarity | NPN | NPN; NPN |
| Package Type | TO-225AA, TO-126-3 | TO-225AA, TO-126-3 |
| IC(max) | 4000 milliamps |