STMicroelectronics TRANSISTORS - Transistors (BJT) - Single - BD439 BD439

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1152631-BD439 Manufacturer Homepage: www.st.com Alternative Parts (Cross-Reference): BD787G; BD 439; BD439; BD439 Lead Free; Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Application Field: Used in Audio, Industrial
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1152631-BD439 Manufacturer Homepage: www.st.com Alternative Parts (Cross-Reference): BD787G; BD 439; BD439; BD439 Lead Free; Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Application Field: Used in Audio, Industrial
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - BD439 - 1152631-BD439 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BD439
1152631-BD439
TRANSISTORS - Transistors (BJT) - Single - BD439 1152631-BD439
Manufacturer: STMicroelectronics Win Source Part Number: 1152631-BD439 Manufacturer Homepage: www.st.com Alternative Parts (Cross-Reference): BD787G; BD 439; BD439; BD439 Lead Free; Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Application Field: Used in Audio, Industrial

Manufacturer: STMicroelectronics
Win Source Part Number: 1152631-BD439
Manufacturer Homepage: www.st.com
Alternative Parts (Cross-Reference): BD787G; BD 439; BD439; BD439 Lead Free;
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Application Field: Used in Audio, Industrial

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1152631-BD439
Product Name TRANSISTORS - Transistors (BJT) - Single - BD439
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1208S-AE - 855021-2SA1208S-AE - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 6 GHz, 15 Watt, 28 Volt GaN RF Power Transistor - T2G6001528-SG - Qorvo
Specs
Transistor Technology / Material DC - 6 GHz, 15 Watt, 28 Volt GaN RF Power Transistor
Transistor Grade / Operating Range Military
Package Type NI-200
View Details
3 suppliers
GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details