STMicroelectronics Discrete Semiconductor Products BD437

Description
Manufacturer: STMicroelectronics Win Source Part Number: 079601-BD437 Category: Discrete Semiconductor Products Family: Transistors (BJT) - Single Packaging: Tube Mounting Style: Through Hole Package: TO-225AA TO-126-3 Manufacturer Device Package: SOT-32-3 Standard Package: 50 Catalog: NPN Transistors Power - Max: 36W Voltage - Collector Emitter Breakdown (Max): 45V Current - Collector (Ic) (Max): 4A Transistor Type: NPN Current - Collector Cutoff (Max): 100µA Frequency - Transition: 3MHz Vce Saturation (Max) @ Ib Ic: 600mV @ 200mA 2A DC Current Gain (hFE) (Min) @ Ic Vce: 30 @ 10mA 5V Family Name: BD437 Alternative Parts (Cross-Reference): BD437S; BD437S_NL; BD437T; Introduction Date: October 24, 1997 ECCN: EAR99 Country of Origin: India, Philippines Estimated EOL Date: 2024 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 079601-BD437 Category: Discrete Semiconductor Products Family: Transistors (BJT) - Single Packaging: Tube Mounting Style: Through Hole Package: TO-225AA TO-126-3 Manufacturer Device Package: SOT-32-3 Standard Package: 50 Catalog: NPN Transistors Power - Max: 36W Voltage - Collector Emitter Breakdown (Max): 45V Current - Collector (Ic) (Max): 4A Transistor Type: NPN Current - Collector Cutoff (Max): 100µA Frequency - Transition: 3MHz Vce Saturation (Max) @ Ib Ic: 600mV @ 200mA 2A DC Current Gain (hFE) (Min) @ Ic Vce: 30 @ 10mA 5V Family Name: BD437 Alternative Parts (Cross-Reference): BD437S; BD437S_NL; BD437T; Introduction Date: October 24, 1997 ECCN: EAR99 Country of Origin: India, Philippines Estimated EOL Date: 2024 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 079601-BD437 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
079601-BD437
Discrete Semiconductor Products 079601-BD437
Manufacturer: STMicroelectronics Win Source Part Number: 079601-BD437 Category: Discrete Semiconductor Products Family: Transistors (BJT) - Single Packaging: Tube Mounting Style: Through Hole Package: TO-225AA TO-126-3 Manufacturer Device Package: SOT-32-3 Standard Package: 50 Catalog: NPN Transistors Power - Max: 36W Voltage - Collector Emitter Breakdown (Max): 45V Current - Collector (Ic) (Max): 4A Transistor Type: NPN Current - Collector Cutoff (Max): 100µA Frequency - Transition: 3MHz Vce Saturation (Max) @ Ib Ic: 600mV @ 200mA 2A DC Current Gain (hFE) (Min) @ Ic Vce: 30 @ 10mA 5V Family Name: BD437 Alternative Parts (Cross-Reference): BD437S; BD437S_NL; BD437T; Introduction Date: October 24, 1997 ECCN: EAR99 Country of Origin: India, Philippines Estimated EOL Date: 2024 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 079601-BD437
Category: Discrete Semiconductor Products
Family: Transistors (BJT) - Single
Packaging: Tube
Mounting Style: Through Hole
Package: TO-225AA TO-126-3
Manufacturer Device Package: SOT-32-3
Standard Package: 50
Catalog: NPN Transistors
Power - Max: 36W
Voltage - Collector Emitter Breakdown (Max): 45V
Current - Collector (Ic) (Max): 4A
Transistor Type: NPN
Current - Collector Cutoff (Max): 100µA
Frequency - Transition: 3MHz
Vce Saturation (Max) @ Ib Ic: 600mV @ 200mA 2A
DC Current Gain (hFE) (Min) @ Ic Vce: 30 @ 10mA 5V
Family Name: BD437
Alternative Parts (Cross-Reference): BD437S; BD437S_NL; BD437T;
Introduction Date: October 24, 1997
ECCN: EAR99
Country of Origin: India, Philippines
Estimated EOL Date: 2024
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 079601-BD437
Product Name Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data