Bipolar (BJT) Transistor PNP 32V 4A 3MHz 36W Through Hole SOT-32-3
PNP BJT Transistor 32V 4A SOT-32 Product overview: BD436 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 4A. Search-friendly keywords include transistor, BJT, switching, amplification, 32V, 4A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD436 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1152630-BD436
Manufacturer Homepage: www.st.com
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | 497-7170-5-ND | 276-BD436 | 1152630-BD436 |
| Product Name | Single Bipolar Transistors | 32V 4A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - BD436 |
| Polarity | PNP | PNP | |
| Package Type | TO-225AA, TO-126-3 | SOT3 | |
| IC(max) | 4000 milliamps | ||
| VCEO | 32 volts |