Bipolar (BJT) Transistor NPN 32V 4A 3MHz 36W Through Hole SOT-32-3
32V 4A NPN Si Power BJT TO-126 36W Product overview: BD435 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 4A, 36W. Search-friendly keywords include transistor, BJT, switching, amplification, 32V, 4A, 36W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD435 can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 497-7169-5-ND | 276-BD435 |
| Product Name | Single Bipolar Transistors | 32V 4A 36W Bipolar Transistor |
| Polarity | NPN | NPN |
| Package Type | TO-225AA, TO-126-3 | |
| IC(max) | 4000 milliamps | |
| VCEO | 32 volts |