STMicroelectronics, Inc. 22V 4A 3MHz Bipolar Transistor BD434

Description
PNP BJT Transistor, 22V, 4A, 3MHz, SOT-32 Product overview: BD434 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22V, 4A, 3MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 22V, 4A, 3MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD434 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PNP BJT Transistor, 22V, 4A, 3MHz, SOT-32 Product overview: BD434 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22V, 4A, 3MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 22V, 4A, 3MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD434 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
22V 4A 3MHz Bipolar Transistor
276-BD434
22V 4A 3MHz Bipolar Transistor 276-BD434
PNP BJT Transistor, 22V, 4A, 3MHz, SOT-32 Product overview: BD434 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22V, 4A, 3MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 22V, 4A, 3MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD434 can be used for catalog matching and distributor lookup.

PNP BJT Transistor, 22V, 4A, 3MHz, SOT-32 Product overview: BD434 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22V, 4A, 3MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 22V, 4A, 3MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD434 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - BD434-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BD434-ND
Single Bipolar Transistors BD434-ND
Bipolar (BJT) Transistor PNP 22V 4A 3MHz 36W Through Hole SOT-32-3

Bipolar (BJT) Transistor PNP 22V 4A 3MHz 36W Through Hole SOT-32-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - BD434 - 1152629-BD434 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BD434
1152629-BD434
TRANSISTORS - Transistors (BJT) - Single - BD434 1152629-BD434
Manufacturer: STMicroelectronics Win Source Part Number: 1152629-BD434 Manufacturer Homepage: www.st.com Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial

Manufacturer: STMicroelectronics
Win Source Part Number: 1152629-BD434
Manufacturer Homepage: www.st.com
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial

Buy Now
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BD434 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BD434
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BD434
TRANS PNP 22V 4A SOT32-3

TRANS PNP 22V 4A SOT32-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors RF Transistors Bipolar RF Transistors
Product Number 276-BD434 BD434-ND 1152629-BD434 BD434
Product Name 22V 4A 3MHz Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BD434 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP
IC(max) 4000 milliamps 4000 milliamps
VCEO 22 volts 22 volts
VCBO 22 volts
fT 3 MHz
Unlock Full Specs
to access all available technical data

Similar Products

65 V, 100 mA NPN general-purpose transistor - BC846BQCZ - Nexperia B.V.
Specs
Package Type SOT8009 SOT8009
IC(max) 100 milliamps
VCEO 65 volts
View Details
4 suppliers
Single Bipolar Transistors - BC847AE6327HTSA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
8 suppliers
Bipolar Transistors - 154970P - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; SOT-223
View Details