Manufacturer: STMicroelectronics
Win Source Part Number: 094120-BD243C
Category: Discrete Semiconductor Products
Family: Transistors (BJT) - Single
Packaging: Tube
Mounting Style: Through Hole
Package: TO-220-3
Manufacturer Device Package: TO-220AB
Standard Package: 50
Power - Max: 65W
Voltage - Collector Emitter Breakdown (Max): 100V
Current - Collector (Ic) (Max): 6A
Transistor Type: NPN
Current - Collector Cutoff (Max): 700µA
Vce Saturation (Max) @ Ib Ic: 1.5V @ 1A 6A
DC Current Gain (hFE) (Min) @ Ic Vce: 15 @ 3A 4V
Alternative Parts (Cross-Reference): TIP41CG; TIP41CN;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Application Field: Used in Audio, Signal Processing
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 094120-BD243C |
| Product Name | Discrete Semiconductor Products |