Bipolar (BJT) Transistor PNP 80V 3A 2W Through Hole TO-220
Manufacturer: STMicroelectronics
Win Source Part Number: 011287-BD242B
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 1.2V @ 600mA, 3A
Collector Cut-off Current(Max): 300μA
Typical Gain (hFE) (Min): 25 @ 1A, 4V
Maximum Power Dissipation: 2W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management
TRANS PNP 80V 3A TO220
TRANSISTOR, PNP, -80V, -3A, TO-220; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-80V; Transition Frequency ft:-; Power Dissipation Pd:40W; DC Collector Current:-3A; DC Current Gain hFE:10hFE; Transistor Case RoHS Compliant: Yes
Bipolar Transistors - BJT PNP General Purpose
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 497-16144-5-ND | 011287-BD242B | BD242B | 51AC8899 | BD242B |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - BD242B | Single Bipolar Transistors | Transistor, Pnp, -80V, -3A, To-220; Transistor Polarity Stmicroelectronics | Bipolar Transistors - BJT |
| Polarity | PNP | PNP; PNP | PNP; PNP | PNP | |
| Package Type | TO-220; TO-220-3 | TO-220; SOT3; TO-220AB | TO-220; TO-220-3 | TO-3; TO-220 | |
| IC(max) | 3000 milliamps |