NPN transistor for med power lin app
NPN transistor for med power lin app
Manufacturer: STMicroelectronics
Win Source Part Number: 011284-BD239C
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 700mV @ 200mA, 1A
Collector Cut-off Current(Max): 300μA
Typical Gain (hFE) (Min): 15 @ 1A, 4V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Bipolar (BJT) Transistor NPN 100V 2A 2W Through Hole TO-220
Bipolar Transistors - BJT NPN Pwr Transistors
TRANS NPN 100V 2A TO220
| RS Components, Ltd. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 151430 | 011284-BD239C | 497-12138-ND | BD239C | BD239C |
| Product Name | Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - BD239C | Single Bipolar Transistors | Bipolar Transistors - BJT | Single Bipolar Transistors |
| Polarity | NPN | NPN; NPN | NPN | NPN; NPN | |
| Package Type | TO-220; TO-220 | TO-220; SOT3; TO-220 | TO-220; TO-220-3 | TO-220; TO-220-3 | |
| IC(max) | 2000 milliamps |