STMicroelectronics Discrete Semiconductor Products BD237

Description
Manufacturer: STMicroelectronics Win Source Part Number: 094553-BD237 Category: Discrete Semiconductor Products Family: Transistors (BJT) - Single Packaging: Tube Mounting Style: Through Hole Package: TO-225AA TO-126-3 Manufacturer Device Package: SOT-32-3 Standard Package: 50 Catalog: NPN Transistors Power - Max: 25W Voltage - Collector Emitter Breakdown (Max): 80V Current - Collector (Ic) (Max): 2A Transistor Type: NPN Current - Collector Cutoff (Max): 100µA (ICBO) Vce Saturation (Max) @ Ib Ic: 600mV @ 100mA 1A DC Current Gain (hFE) (Min) @ Ic Vce: 25 @ 1A 2V Family Name: BD237 Alternative Parts (Cross-Reference): BD237STU_NL; BD237STU; BD237-BP; BD237-BP-HF; Introduction Date: September 30, 1997 ECCN: EAR99 Country of Origin: India, Taiwan Estimated EOL Date: 2029 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 094553-BD237 Category: Discrete Semiconductor Products Family: Transistors (BJT) - Single Packaging: Tube Mounting Style: Through Hole Package: TO-225AA TO-126-3 Manufacturer Device Package: SOT-32-3 Standard Package: 50 Catalog: NPN Transistors Power - Max: 25W Voltage - Collector Emitter Breakdown (Max): 80V Current - Collector (Ic) (Max): 2A Transistor Type: NPN Current - Collector Cutoff (Max): 100µA (ICBO) Vce Saturation (Max) @ Ib Ic: 600mV @ 100mA 1A DC Current Gain (hFE) (Min) @ Ic Vce: 25 @ 1A 2V Family Name: BD237 Alternative Parts (Cross-Reference): BD237STU_NL; BD237STU; BD237-BP; BD237-BP-HF; Introduction Date: September 30, 1997 ECCN: EAR99 Country of Origin: India, Taiwan Estimated EOL Date: 2029 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 094553-BD237 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
094553-BD237
Discrete Semiconductor Products 094553-BD237
Manufacturer: STMicroelectronics Win Source Part Number: 094553-BD237 Category: Discrete Semiconductor Products Family: Transistors (BJT) - Single Packaging: Tube Mounting Style: Through Hole Package: TO-225AA TO-126-3 Manufacturer Device Package: SOT-32-3 Standard Package: 50 Catalog: NPN Transistors Power - Max: 25W Voltage - Collector Emitter Breakdown (Max): 80V Current - Collector (Ic) (Max): 2A Transistor Type: NPN Current - Collector Cutoff (Max): 100µA (ICBO) Vce Saturation (Max) @ Ib Ic: 600mV @ 100mA 1A DC Current Gain (hFE) (Min) @ Ic Vce: 25 @ 1A 2V Family Name: BD237 Alternative Parts (Cross-Reference): BD237STU_NL; BD237STU; BD237-BP; BD237-BP-HF; Introduction Date: September 30, 1997 ECCN: EAR99 Country of Origin: India, Taiwan Estimated EOL Date: 2029 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 094553-BD237
Category: Discrete Semiconductor Products
Family: Transistors (BJT) - Single
Packaging: Tube
Mounting Style: Through Hole
Package: TO-225AA TO-126-3
Manufacturer Device Package: SOT-32-3
Standard Package: 50
Catalog: NPN Transistors
Power - Max: 25W
Voltage - Collector Emitter Breakdown (Max): 80V
Current - Collector (Ic) (Max): 2A
Transistor Type: NPN
Current - Collector Cutoff (Max): 100µA (ICBO)
Vce Saturation (Max) @ Ib Ic: 600mV @ 100mA 1A
DC Current Gain (hFE) (Min) @ Ic Vce: 25 @ 1A 2V
Family Name: BD237
Alternative Parts (Cross-Reference): BD237STU_NL; BD237STU; BD237-BP; BD237-BP-HF;
Introduction Date: September 30, 1997
ECCN: EAR99
Country of Origin: India, Taiwan
Estimated EOL Date: 2029
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 094553-BD237
Product Name Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data