STMicroelectronics, Inc. Single Bipolar Transistors BD237

Description
Bipolar (BJT) Transistor NPN 80V 2A 25W Through Hole SOT-32-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 80V 2A 25W Through Hole SOT-32-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 497-7167-5-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
497-7167-5-ND
Single Bipolar Transistors 497-7167-5-ND
Bipolar (BJT) Transistor NPN 80V 2A 25W Through Hole SOT-32-3

Bipolar (BJT) Transistor NPN 80V 2A 25W Through Hole SOT-32-3

Buy Now Datasheet
Singapore, Singapore
Through-Hole 80V 2A 25W Bipolar Transistor
276-BD237
Through-Hole 80V 2A 25W Bipolar Transistor 276-BD237
NPN BJT Transistor, 80V, 2A, 25W, SOT-32, Through Hole Product overview: BD237 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 80V, 2A, 25W. Search-friendly keywords include transistor, BJT, switching, amplification, Through-Hole, 80V, 2A, 25W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD237 can be used for catalog matching and distributor lookup.

NPN BJT Transistor, 80V, 2A, 25W, SOT-32, Through Hole Product overview: BD237 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 80V, 2A, 25W. Search-friendly keywords include transistor, BJT, switching, amplification, Through-Hole, 80V, 2A, 25W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD237 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistors - 4859979 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
4859979
Bipolar Transistors 4859979
NPN power transistor,BD237 2A SOT32

NPN power transistor,BD237 2A SOT32

Supplier's Site
Bipolar Transistors - 1686174 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1686174
Bipolar Transistors 1686174
NPN power transistor,BD237 2A SOT32

NPN power transistor,BD237 2A SOT32

Supplier's Site
Single Bipolar Transistors - BD237 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BD237
Single Bipolar Transistors BD237
TRANS NPN 80V 2A SOT32-3

TRANS NPN 80V 2A SOT32-3

Supplier's Site
Bipolar (Bjt) Single Transistor, Npn, 80 V, 3 Mhz, 25 W, 2 A, 40 Rohs Compliant Stmicroelectronics - 33X4081 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, Npn, 80 V, 3 Mhz, 25 W, 2 A, 40 Rohs Compliant Stmicroelectronics
33X4081
Bipolar (Bjt) Single Transistor, Npn, 80 V, 3 Mhz, 25 W, 2 A, 40 Rohs Compliant Stmicroelectronics 33X4081
Bipolar (BJT) Single Transistor, NPN, 80 V, 3 MHz, 25 W, 2 A, 40 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, NPN, 80 V, 3 MHz, 25 W, 2 A, 40 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BD237
Bipolar Transistors - BJT BD237
Bipolar Transistors - BJT NPN General Purpose

Bipolar Transistors - BJT NPN General Purpose

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 497-7167-5-ND 276-BD237 4859979 BD237 33X4081 BD237
Product Name Single Bipolar Transistors Through-Hole 80V 2A 25W Bipolar Transistor Bipolar Transistors Single Bipolar Transistors Bipolar (Bjt) Single Transistor, Npn, 80 V, 3 Mhz, 25 W, 2 A, 40 Rohs Compliant Stmicroelectronics Bipolar Transistors - BJT
Polarity NPN NPN NPN NPN; NPN NPN
Package Type TO-225AA, TO-126-3 Sot-32 TO-225AA, TO-126-3 TO-3
IC(max) 2000 milliamps 2000 milliamps
VCEO 80 volts 80 volts
VCBO 80 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BC817-40/SNVL-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers
Bipolar Transistors - 1660459 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT323; Sot-323 (sc-70)
Number of units in IC 1
View Details
Bipolar Transistors - 7527921 - RS Components, Ltd.
Infineon Technologies AG
Specs
Polarity NPN
Package Type SOT323; Sot-323 (sc-70)
Number of units in IC 1
View Details