Bipolar (BJT) Transistor NPN 80V 3A 30W Through Hole SOT-32
Manufacturer: STMicroelectronics
Win Source Part Number: 234102-BD179
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: BD179
Alternative Parts (Cross-Reference): BD179_NL; BD179-10G; MJE182_NL; BD17910STU;
Introduction Date: September 30, 1997
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | BD179ST-ND | 234102-BD179 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products |
| Polarity | NPN |