STMicroelectronics Discrete Semiconductor Products BD140

Description
Manufacturer: STMicroelectronics Win Source Part Number: 049276-BD140 Category: Discrete Semiconductor Products Family: Transistors (BJT) - Single Packaging: Tube Mounting Style: Through Hole Package: TO-225AA TO-126-3 Manufacturer Device Package: SOT-32-3 Standard Package: 50 Catalog: PNP Transistors Power - Max: 1.25W Voltage - Collector Emitter Breakdown (Max): 80V Current - Collector (Ic) (Max): 1.5A Transistor Type: PNP Current - Collector Cutoff (Max): 100nA (ICBO) Vce Saturation (Max) @ Ib Ic: 500mV @ 50mA 500mA DC Current Gain (hFE) (Min) @ Ic Vce: 40 @ 150mA 2V Family Name: BD140 Alternative Parts (Cross-Reference): MJE712; MJE712 Lead Free; BD1406S; BD140-BP; Introduction Date: May 31, 1999 ECCN: EAR99 Country of Origin: India Estimated EOL Date: 2027 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 049276-BD140 Category: Discrete Semiconductor Products Family: Transistors (BJT) - Single Packaging: Tube Mounting Style: Through Hole Package: TO-225AA TO-126-3 Manufacturer Device Package: SOT-32-3 Standard Package: 50 Catalog: PNP Transistors Power - Max: 1.25W Voltage - Collector Emitter Breakdown (Max): 80V Current - Collector (Ic) (Max): 1.5A Transistor Type: PNP Current - Collector Cutoff (Max): 100nA (ICBO) Vce Saturation (Max) @ Ib Ic: 500mV @ 50mA 500mA DC Current Gain (hFE) (Min) @ Ic Vce: 40 @ 150mA 2V Family Name: BD140 Alternative Parts (Cross-Reference): MJE712; MJE712 Lead Free; BD1406S; BD140-BP; Introduction Date: May 31, 1999 ECCN: EAR99 Country of Origin: India Estimated EOL Date: 2027 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 049276-BD140 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
049276-BD140
Discrete Semiconductor Products 049276-BD140
Manufacturer: STMicroelectronics Win Source Part Number: 049276-BD140 Category: Discrete Semiconductor Products Family: Transistors (BJT) - Single Packaging: Tube Mounting Style: Through Hole Package: TO-225AA TO-126-3 Manufacturer Device Package: SOT-32-3 Standard Package: 50 Catalog: PNP Transistors Power - Max: 1.25W Voltage - Collector Emitter Breakdown (Max): 80V Current - Collector (Ic) (Max): 1.5A Transistor Type: PNP Current - Collector Cutoff (Max): 100nA (ICBO) Vce Saturation (Max) @ Ib Ic: 500mV @ 50mA 500mA DC Current Gain (hFE) (Min) @ Ic Vce: 40 @ 150mA 2V Family Name: BD140 Alternative Parts (Cross-Reference): MJE712; MJE712 Lead Free; BD1406S; BD140-BP; Introduction Date: May 31, 1999 ECCN: EAR99 Country of Origin: India Estimated EOL Date: 2027 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 049276-BD140
Category: Discrete Semiconductor Products
Family: Transistors (BJT) - Single
Packaging: Tube
Mounting Style: Through Hole
Package: TO-225AA TO-126-3
Manufacturer Device Package: SOT-32-3
Standard Package: 50
Catalog: PNP Transistors
Power - Max: 1.25W
Voltage - Collector Emitter Breakdown (Max): 80V
Current - Collector (Ic) (Max): 1.5A
Transistor Type: PNP
Current - Collector Cutoff (Max): 100nA (ICBO)
Vce Saturation (Max) @ Ib Ic: 500mV @ 50mA 500mA
DC Current Gain (hFE) (Min) @ Ic Vce: 40 @ 150mA 2V
Family Name: BD140
Alternative Parts (Cross-Reference): MJE712; MJE712 Lead Free; BD1406S; BD140-BP;
Introduction Date: May 31, 1999
ECCN: EAR99
Country of Origin: India
Estimated EOL Date: 2027
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 049276-BD140
Product Name Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Translators, Level Shifters - MAX13001EBE-T - Lingto Electronic Limited
Specs
Logic Family LVCMOS
View Details
SN74GTL16622A 18-Bit LVTTL To GTL/GTL+ Bus Transceiver - 74GTL16622ADGGRG4 - Texas Instruments
Specs
Logic Family TTL; GTL
Package Type TSSOP
Input Voltage 3.15 to 3.45 volts
View Details
Translator ICs - 1904901 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type SSOP; Tssop
Output Type 3 state, open drain
View Details