PNP BJT Transistor, 80V, 1.5A, SOT-32 Product overview: BD140 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD140 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 80V 1.5A 1.25W Through Hole SOT-32-3
PNP power transistor,BD140 1.5A
TRANS PNP 80V 1.5A SOT32-3
Bipolar Transistors - BJT PNP Audio Amplfier
80V 1.25W 40@150mA,2V 1.5A PNP TO-126 Bipolar Transistors - BJT ROHS
TRANS PNP 80V 1.5A SOT32-3
Bipolar (BJT) Single Transistor, PNP, -80 V, 1.25 W, -1.5 A, 250 RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-BD140 | 497-6657-5-ND | 3141817 | BD140 | BD140 | BD140 | BD140 | 33X4080 |
| Product Name | 80V 1.5A Bipolar Transistor | Single Bipolar Transistors | Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Single Bipolar Transistors | Bipolar (Bjt) Single Transistor, Pnp, -80 V, 1.25 W, -1.5 A, 250 Rohs Compliant Stmicroelectronics |
| Polarity | PNP | PNP | PNP | PNP | PNP; PNP | PNP | ||
| IC(max) | 1500 milliamps | 1500 milliamps | 1500 milliamps | 1500 milliamps | ||||
| VCEO | 80 volts | 80 volts | 80 volts | 80 volts | ||||
| VCBO | 80 volts | |||||||
| PD | 1250 milliwatts | 1250 milliwatts |