Manufacturer: STMicroelectronics
Win Source Part Number: 039601-BD140-16
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-32
Maximum Current Collector: 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 500mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 40 @ 2V, 150MA
Maximum Power Dissipation: 1.25W
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
PNP BJT Transistor, 80V, 1.5A, SOT-32 Product overview: BD140-16 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD140-16 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 80V 1.5A 1.25W Through Hole SOT-32
TRANS PNP 80V 1.5A SOT32
Bipolar Transistors - BJT PNP Silicon Trnsistr
TRANSISTOR, PNP, SOT-32; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:1.5A; Power Dissipation:1.25W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:-; MSL:- RoHS Compliant: Yes
80V 1.25W 40@2V,150MA 1.5A PNP SOT-32 Bipolar Transistors - BJT ROHS
TRANS PNP 80V 1.5A SOT32
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 039601-BD140-16 | 276-BD140-16 | 497-14760-5-ND | BD140-16 | BD140-16 | 25M7720 | BD140-16 | BD140-16 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BD140-16 | 80V 1.5A Bipolar Transistor | Single Bipolar Transistors | Single Bipolar Transistors | Bipolar Transistors - BJT | Transistor, Pnp, Sot-32; Transistor Polarity Stmicroelectronics | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP; PNP | PNP | PNP | PNP; PNP | PNP | PNP | ||
| Package Type | SOT3; SOT-32 | TO-225AA, TO-126-3 | TO-225AA, TO-126-3 | TO-3; SOT3 | ||||
| IC(max) | 1500 milliamps | 1500 milliamps | 1500 milliamps | 1500 milliamps | ||||
| VCEO | 80 volts | 80 volts | 80 volts | 80 volts | ||||
| VCBO | 80 volts |