STMicroelectronics Discrete Semiconductor Products BD139

Description
Manufacturer: STMicroelectronics Win Source Part Number: 094951-BD139 Category: Discrete Semiconductor Products Family: Transistors (BJT) - Single Packaging: Tube Mounting Style: Through Hole Package: TO-225AA TO-126-3 Manufacturer Device Package: SOT-32-3 Standard Package: 50 Catalog: NPN Transistors Power - Max: 1.25W Voltage - Collector Emitter Breakdown (Max): 80V Current - Collector (Ic) (Max): 1.5A Transistor Type: NPN Current - Collector Cutoff (Max): 100nA (ICBO) Vce Saturation (Max) @ Ib Ic: 500mV @ 50mA 500mA DC Current Gain (hFE) (Min) @ Ic Vce: 40 @ 150mA 2V Family Name: BD139 Alternative Parts (Cross-Reference): MJE722LeadFree; MJE722; BD13916; BD13916S; Introduction Date: May 31, 1999 ECCN: EAR99 Country of Origin: China, India, Morocco, Taiwan Estimated EOL Date: 2029 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 094951-BD139 Category: Discrete Semiconductor Products Family: Transistors (BJT) - Single Packaging: Tube Mounting Style: Through Hole Package: TO-225AA TO-126-3 Manufacturer Device Package: SOT-32-3 Standard Package: 50 Catalog: NPN Transistors Power - Max: 1.25W Voltage - Collector Emitter Breakdown (Max): 80V Current - Collector (Ic) (Max): 1.5A Transistor Type: NPN Current - Collector Cutoff (Max): 100nA (ICBO) Vce Saturation (Max) @ Ib Ic: 500mV @ 50mA 500mA DC Current Gain (hFE) (Min) @ Ic Vce: 40 @ 150mA 2V Family Name: BD139 Alternative Parts (Cross-Reference): MJE722LeadFree; MJE722; BD13916; BD13916S; Introduction Date: May 31, 1999 ECCN: EAR99 Country of Origin: China, India, Morocco, Taiwan Estimated EOL Date: 2029 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 094951-BD139 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
094951-BD139
Discrete Semiconductor Products 094951-BD139
Manufacturer: STMicroelectronics Win Source Part Number: 094951-BD139 Category: Discrete Semiconductor Products Family: Transistors (BJT) - Single Packaging: Tube Mounting Style: Through Hole Package: TO-225AA TO-126-3 Manufacturer Device Package: SOT-32-3 Standard Package: 50 Catalog: NPN Transistors Power - Max: 1.25W Voltage - Collector Emitter Breakdown (Max): 80V Current - Collector (Ic) (Max): 1.5A Transistor Type: NPN Current - Collector Cutoff (Max): 100nA (ICBO) Vce Saturation (Max) @ Ib Ic: 500mV @ 50mA 500mA DC Current Gain (hFE) (Min) @ Ic Vce: 40 @ 150mA 2V Family Name: BD139 Alternative Parts (Cross-Reference): MJE722LeadFree; MJE722; BD13916; BD13916S; Introduction Date: May 31, 1999 ECCN: EAR99 Country of Origin: China, India, Morocco, Taiwan Estimated EOL Date: 2029 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 094951-BD139
Category: Discrete Semiconductor Products
Family: Transistors (BJT) - Single
Packaging: Tube
Mounting Style: Through Hole
Package: TO-225AA TO-126-3
Manufacturer Device Package: SOT-32-3
Standard Package: 50
Catalog: NPN Transistors
Power - Max: 1.25W
Voltage - Collector Emitter Breakdown (Max): 80V
Current - Collector (Ic) (Max): 1.5A
Transistor Type: NPN
Current - Collector Cutoff (Max): 100nA (ICBO)
Vce Saturation (Max) @ Ib Ic: 500mV @ 50mA 500mA
DC Current Gain (hFE) (Min) @ Ic Vce: 40 @ 150mA 2V
Family Name: BD139
Alternative Parts (Cross-Reference): MJE722LeadFree; MJE722; BD13916; BD13916S;
Introduction Date: May 31, 1999
ECCN: EAR99
Country of Origin: China, India, Morocco, Taiwan
Estimated EOL Date: 2029
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 094951-BD139
Product Name Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data