Bipolar (BJT) Transistor NPN 80V 1.5A 1.25W Through Hole SOT-32
NPN BJT Transistor, 80V, 1.5A, SOT-32 Product overview: BD139-10 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD139-10 can be used for catalog matching and distributor lookup.
TRANS NPN 80V 1.5A SOT32
Bipolar Transistors - BJT NPN Silicon Trnsistr
TRANS NPN 80V 1.5A SOT32
TRANS, NPN, 80V, 1.5A, 150DEG C, 1.25W; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:1.5A; Power Dissipation:1.25W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 497-12137-ND | 276-BD139-10 | BD139-10 | BD139-10 | BD139-10 | 25M7717 |
| Product Name | Single Bipolar Transistors | 80V 1.5A Bipolar Transistor | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Trans, Npn, 80V, 1.5A, 150Deg C, 1.25W; Transistor Polarity Stmicroelectronics |
| Polarity | NPN | NPN | NPN; NPN | NPN | ||
| Package Type | TO-225AA, TO-126-3 | TO-225AA, TO-126-3 | TO-3 | |||
| IC(max) | 1500 milliamps | 1500 milliamps | 1500 milliamps | |||
| VCEO | 80 volts | 80 volts | 80 volts | |||
| VCBO | 80 volts |