PNP BJT Transistor, 60V, 1.5A, 1.25W, SOT-32 Product overview: BD138 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1.5A, 1.25W. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 1.5A, 1.25W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD138 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 60V 1.5A 1.25W Through Hole SOT-32-3
BIPOLAR TRANSISTOR, PNP, -60V; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:1.5A; Power Dissipation:1.25W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:-; MSL:-RoHS Compliant: Yes
STMICROELECTRONICS BD138 Bipolar (BJT) Single Transistor, PNP, 60 V, 1.25 W, -1.5 A, 250 hFE
TRANS PNP 60V 1.5A SOT32-3
TRANS PNP 60V 1.5A SOT32-3
Bipolar Transistors - BJT PNP Audio Amplfier
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-BD138 | 497-19583-ND | 05M3402 | 761-BD138 | BD138 | BD138 | BD138 |
| Product Name | 60V 1.5A 1.25W Bipolar Transistor | Single Bipolar Transistors | Bipolar Transistor, Pnp, -60V; Transistor Polarity Stmicroelectronics | STMICROELECTRONICS BD138 Bipolar (BJT) Single Transistor, PNP, 60 V, 1.25 W, -1.5 A, 250 hFE | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | PNP | PNP | PNP | PNP; PNP | PNP; PNP | ||
| IC(max) | 1500 milliamps | 1500 milliamps | 1500 milliamps | 1500 milliamps | 1500 milliamps | ||
| VCEO | 60 volts | 60 volts | 60 volts | 60 volts | 60 volts | ||
| VCBO | 60 volts | ||||||
| PD | 1250 milliwatts | 1250 milliwatts | 1250 milliwatts |