STMicroelectronics Discrete Semiconductor Products BD136

Description
Manufacturer: STMicroelectronics Win Source Part Number: 011250-BD136 Category: Discrete Semiconductor Products Family: Transistors - Bipolar (BJT) - Single Packaging: Tube Mounting Style: Through Hole Package: TO-225AA, TO-126-3 Manufacturer Device Package: SOT-32 Power - Max: 1.25W Voltage - Collector Emitter Breakdown (Max): 45V Current - Collector (Ic) (Max): 1.5A Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 500mV @ 50mA, 500mA Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 40 @ 2V, 150MA Family Name: BD136 Alternative Parts (Cross-Reference): BD136-6; BD136; BD136-6-BP-HF; Introduction Date: May 31, 1999 ECCN: EAR99 Country of Origin: India Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 011250-BD136 Category: Discrete Semiconductor Products Family: Transistors - Bipolar (BJT) - Single Packaging: Tube Mounting Style: Through Hole Package: TO-225AA, TO-126-3 Manufacturer Device Package: SOT-32 Power - Max: 1.25W Voltage - Collector Emitter Breakdown (Max): 45V Current - Collector (Ic) (Max): 1.5A Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 500mV @ 50mA, 500mA Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 40 @ 2V, 150MA Family Name: BD136 Alternative Parts (Cross-Reference): BD136-6; BD136; BD136-6-BP-HF; Introduction Date: May 31, 1999 ECCN: EAR99 Country of Origin: India Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 011250-BD136 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
011250-BD136
Discrete Semiconductor Products 011250-BD136
Manufacturer: STMicroelectronics Win Source Part Number: 011250-BD136 Category: Discrete Semiconductor Products Family: Transistors - Bipolar (BJT) - Single Packaging: Tube Mounting Style: Through Hole Package: TO-225AA, TO-126-3 Manufacturer Device Package: SOT-32 Power - Max: 1.25W Voltage - Collector Emitter Breakdown (Max): 45V Current - Collector (Ic) (Max): 1.5A Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 500mV @ 50mA, 500mA Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 40 @ 2V, 150MA Family Name: BD136 Alternative Parts (Cross-Reference): BD136-6; BD136; BD136-6-BP-HF; Introduction Date: May 31, 1999 ECCN: EAR99 Country of Origin: India Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 011250-BD136
Category: Discrete Semiconductor Products
Family: Transistors - Bipolar (BJT) - Single
Packaging: Tube
Mounting Style: Through Hole
Package: TO-225AA, TO-126-3
Manufacturer Device Package: SOT-32
Power - Max: 1.25W
Voltage - Collector Emitter Breakdown (Max): 45V
Current - Collector (Ic) (Max): 1.5A
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 500mV @ 50mA, 500mA
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 40 @ 2V, 150MA
Family Name: BD136
Alternative Parts (Cross-Reference): BD136-6; BD136; BD136-6-BP-HF;
Introduction Date: May 31, 1999
ECCN: EAR99
Country of Origin: India
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 011250-BD136
Product Name Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1904898 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type Sct0
Output Type 3 state, open drain
View Details
Translators, Level Shifters - 1727-74AVCH2T45GN,115DKR-ND - DigiKey
Specs
Package Type 8-XFDFN
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers