STMicroelectronics, Inc. TRANSISTORS - Transistors (BJT) - Single - BD136-16 BD136-16

Description
Manufacturer: STMicroelectronics Win Source Part Number: 038452-BD136-16 Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-32 Maximum Current Collector: 1.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 500mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 40 @ 150mA, 2V Maximum Power Dissipation: 1.25W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 038452-BD136-16 Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-32 Maximum Current Collector: 1.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 500mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 40 @ 150mA, 2V Maximum Power Dissipation: 1.25W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - BD136-16 - 038452-BD136-16 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BD136-16
038452-BD136-16
TRANSISTORS - Transistors (BJT) - Single - BD136-16 038452-BD136-16
Manufacturer: STMicroelectronics Win Source Part Number: 038452-BD136-16 Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-32 Maximum Current Collector: 1.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 500mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 40 @ 150mA, 2V Maximum Power Dissipation: 1.25W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 038452-BD136-16
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-32
Maximum Current Collector: 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 500mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 40 @ 150mA, 2V
Maximum Power Dissipation: 1.25W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Bipolar Transistors - 1686438 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1686438
Bipolar Transistors 1686438
Transistor Bipolar PNP 45V 1.5A SOT32

Transistor Bipolar PNP 45V 1.5A SOT32

Supplier's Site
Single Bipolar Transistors - 497-12136-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
497-12136-ND
Single Bipolar Transistors 497-12136-ND
Bipolar (BJT) Transistor PNP 45V 1.5A 1.25W Through Hole SOT-32

Bipolar (BJT) Transistor PNP 45V 1.5A 1.25W Through Hole SOT-32

Buy Now Datasheet
Singapore, Singapore
45V 1.5A Bipolar Transistor
276-BD136-16
45V 1.5A Bipolar Transistor 276-BD136-16
PNP BJT Transistor, 45V VCEO, 1.5A IC, SOT-32 Product overview: BD136-16 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD136-16 can be used for catalog matching and distributor lookup.

PNP BJT Transistor, 45V VCEO, 1.5A IC, SOT-32 Product overview: BD136-16 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD136-16 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANS PNP 45V 1.5A SOT-32 - 761-BD136-16 - Utmel Electronic Limited
Hong Kong, China
TRANS PNP 45V 1.5A SOT-32
761-BD136-16
TRANS PNP 45V 1.5A SOT-32 761-BD136-16
TRANS PNP 45V 1.5A SOT-32

TRANS PNP 45V 1.5A SOT-32

Supplier's Site
Single Bipolar Transistors - BD136-16 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BD136-16
Single Bipolar Transistors BD136-16
TRANS PNP 45V 1.5A SOT32

TRANS PNP 45V 1.5A SOT32

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BD136-16 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BD136-16
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BD136-16
TRANS PNP 45V 1.5A SOT32

TRANS PNP 45V 1.5A SOT32

Supplier's Site
Transistor, Pnp, Sot-32; Transistor Polarity Stmicroelectronics - 25M7716 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Pnp, Sot-32; Transistor Polarity Stmicroelectronics
25M7716
Transistor, Pnp, Sot-32; Transistor Polarity Stmicroelectronics 25M7716
TRANSISTOR, PNP, SOT-32; Transistor Polarity:PNP; Collector Emitter Voltage Max:45V; Continuous Collector Current:1.5A; Power Dissipation:1.25W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:-; MSL:- RoHS Compliant: Yes

TRANSISTOR, PNP, SOT-32; Transistor Polarity:PNP; Collector Emitter Voltage Max:45V; Continuous Collector Current:1.5A; Power Dissipation:1.25W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number 038452-BD136-16 1686438 497-12136-ND 276-BD136-16 761-BD136-16 BD136-16 BD136-16 25M7716
Product Name TRANSISTORS - Transistors (BJT) - Single - BD136-16 Bipolar Transistors Single Bipolar Transistors 45V 1.5A Bipolar Transistor TRANS PNP 45V 1.5A SOT-32 Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Transistor, Pnp, Sot-32; Transistor Polarity Stmicroelectronics
Polarity PNP; PNP PNP PNP PNP PNP; PNP PNP; PNP PNP
Package Type SOT3; SOT-32 Sot-32 TO-225AA, TO-126-3 TO-225AA, TO-126-3 TO-3; SOT3
Number of units in IC 1
IC(max) 1500 milliamps 1500 milliamps 1500 milliamps
VCEO 45 volts 45 volts 45 volts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCP51-16E6327 - Shenzhen Shengyu Electronics Technology Limited
Specs
Packing Method Bulk; Bulk
IC(max) 1000 milliamps
VCEO 45 volts
View Details
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC846B/DG/B4VL - Acme Chip Technology Co., Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
IC(max) 100 milliamps
VCEO 65 volts
View Details
Bipolar Transistors - 2156515 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details